EN
  • EN
  • DE

AM3354BZCED60

Part No AM3354BZCED60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 600MHZ 298NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168947-AM3354BZCED60
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microprocessors
Series Sitara™
Package Tray
Product Status Active
Mounting Type Surface Mount
Package / Case 298-LFBGA
Supplier Device Package 298-NFBGA (13x13)
Operating Temperature -40°C ~ 90°C (TJ)
Voltage - I/O 1.8V, 3.3V
Ultra Librarian 3D Model Ultra Librarian AM3354BZCED60 CAD Model

Description

The AM3354BZCED60 is a cutting-edge microprocessor that is part of the Sitara™ AM335x family of products developed by Texas Instruments. This microprocessor is designed to deliver exceptional performance, versatility, and reliability for a wide range of applications, including industrial automation, consumer electronics, and Internet of Things (IoT) devices.

Key Features and Benefits

  • Advanced ARM Cortex-A8 Core: At the heart of the AM3354BZCED60 is a powerful ARM Cortex-A8 core that can run up to 600MHz, providing a solid foundation for multitasking and computationally intensive applications.
  • Integrated Graphics Processing: The processor includes a POWERVR™ SGX Graphics Accelerator, which allows for smooth and efficient rendering of 2D/3D graphics, making it ideal for human-machine interface (HMI) applications.
  • Enhanced Connectivity: With a variety of integrated peripherals, including Gigabit Ethernet, USB, and CAN, this microprocessor ensures seamless connectivity and communication in complex systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AM3354BZCED60 is suitable for battery-powered devices and applications where energy conservation is critical.
  • Industrial Temperature Range: This microprocessor operates reliably in a wide temperature range from -40°C to 90°C, making it suitable for harsh industrial environments.

Application Areas

The versatility of the AM3354BZCED60 allows it to be used in various applications, such as:

  • Industrial Control and Automation
  • Human Machine Interface (HMI) Panels
  • Portable Data Terminals
  • Home Automation Systems
  • Networking Equipment
  • Healthcare Devices

Support and Resources

Texas Instruments provides comprehensive support for the AM3354BZCED60, including detailed documentation, software tools, and a strong community forum for developers. Customers can access a range of development kits and reference designs to accelerate the product development process.

In conclusion, the AM3354BZCED60 from Texas Instruments represents a robust and adaptable solution for modern electronics, blending high performance, extensive connectivity options, and energy efficiency to meet the demands of today's innovative technology landscape.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7986 $59.3958
7+ $16.2451 $113.7157
10+ $15.7374 $157.3740
14+ $15.2297 $213.2158
17+ $14.7221 $250.2757
23+ $13.1991 $303.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 471 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess