EN
  • EN
  • DE

D323DT90VI

Part No D323DT90VI
Manufacturer Advanced Micro Devices
Catalog END - OF - LIFE
Description 32 Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1166163-D323DT90VI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D323DT90VI CAD Model

Description

The D323DT90VI from Advanced Micro Devices is a microprocessor that is designed for use in a variety of applications, including embedded systems, industrial control, and networking.

  • Clock Speed: 2.8GHz
  • Thermal Design Power: 90W
  • Architecture: high-performance architecture that includes four cores and support for virtualization technology
  • Compliance: RoHS compliant
  • Ideal choice for: designers who need a high-performance microprocessor for their applications

You May Also Be Interested in

Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess