Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1144170-AM7910DCB
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM7910DCB CAD Model

Description

The AM7910DCB, manufactured by Advanced Micro Devices (AMD), is a single-chip FSK modem. This modem is designed for data communication applications, providing a reliable and cost-effective solution for transmitting data over telephone lines or other communication channels.

Applications

  • Data communication systems: Used in various systems for data transmission over telephone lines.
  • Remote monitoring systems: Employed in applications where remote data acquisition and transmission are required.
  • Industrial control systems: Integrated into systems that require remote control and monitoring capabilities.

Features

  • Single-chip FSK modem: Integrates all necessary modem functions into a single integrated circuit.
  • FSK modulation: Uses Frequency-Shift Keying for encoding and decoding data.
  • Data rates: Supports a range of data transmission rates suitable for various applications.
  • Low power consumption: Designed for energy-efficient operation.
  • Easy integration: Simplifies the design and implementation of data communication systems.

Benefits

  • Cost-effective: Provides an economical solution for data communication needs.
  • Reliable data transmission: Ensures stable and accurate data transfer.
  • Simplified system design: Reduces the complexity of integrating modem functionality into systems.
  • Energy efficient: Minimizes power consumption, making it suitable for battery-powered applications.

Additional Details

The AM7910DCB operates using Frequency-Shift Keying (FSK) modulation, where data is represented by shifting the frequency of the carrier signal. This method allows for robust and reliable data transmission, especially in noisy environments. The single-chip design integrates various functions such as modulation, demodulation, filtering, and control logic, making it easier to incorporate into a variety of systems. Its low power consumption makes it suitable for battery-powered devices and remote monitoring applications.

This modem is typically used in applications requiring reliable data communication over standard telephone lines or similar channels. Its integrated design and FSK modulation technique provide a robust and efficient solution for data transmission needs.

You May Also Be Interested in

Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310
Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29
Rohm Semiconductor
1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Need more? Email Us
ECAD model for 2SD2452
Analog Devices Inc.
Current Output/Serial Input, 16-/14-Bit DACs
Lowest to $32.9383
ECAD model for AD5553CRMZ
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Analog Devices Inc.
DSP Microcomputer
Need more? Email Us
ECAD model for ADSP-2184BST-160
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
ECAD model for AP20N03P

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention