EN
  • EN
  • DE

AM29LV200BT-120EF

Part No AM29LV200BT-120EF
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143949-AM29LV200BT-120EF
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV200BT-120EF CAD Model

Description

The AM29LV200BT-120EF is a 2 Mbit (256K x 8-Bit) CMOS 3.0 Volt-only Bottom Boot Sector Flash memory device manufactured by Advanced Micro Devices (AMD). This device is designed for non-volatile storage in embedded systems, offering reliable data retention and fast access times. Its bottom boot sector architecture is optimized for storing boot code and critical system initialization routines. The 3.0 Volt-only operation makes it suitable for low-power applications, extending battery life in portable devices.

Applications:

  • Embedded Systems: Utilized for storing boot code, firmware, and application code in embedded systems.
  • Networking Equipment: Integrated into network devices like routers, switches, and modems for storing bootloaders and configuration data.
  • Industrial Control Systems: Implemented in industrial controllers for storing program code, system parameters, and calibration data.
  • Telecommunications Equipment: Employed in telecommunications devices for storing firmware, user profiles, and network settings.
  • Automotive Electronics: Used in automotive ECUs (Engine Control Units) for storing boot code, engine management software, and system diagnostics.

Features:

  • Single 3.0 Volt Operation: Operates on a single 3.0 volt power supply, minimizing power consumption.
  • 2 Mbit Density: Provides 2 Mbit (256K x 8-Bit) of non-volatile storage.
  • Bottom Boot Sector: Features a dedicated boot sector at the bottom of the memory map for secure boot code storage.
  • Sector Erase: Supports sector erase functionality for efficient memory management and flexible updates.
  • Fast Access Time: Offers an access time of 120 ns for quick data retrieval.

Benefits:

  • Secure Boot Code Storage: Dedicated bottom boot sector ensures secure and reliable storage of critical system boot code.
  • Efficient Memory Management: Sector erase capability allows for flexible memory allocation and updates.
  • Low Power Consumption: Single 3.0 volt operation extends battery life in portable devices.
  • Quick Data Retrieval: Fast access time ensures rapid data retrieval, enhancing system performance.
  • Versatile Application: Suitable for a wide range of embedded systems and low-power applications.

Specifications:

The AM29LV200BT-120EF features an access time of 120 ns and operates at a supply voltage of 3.0 volts. It supports sector erase functionality with various sector sizes, including a dedicated boot sector at the bottom of the memory map. The device comes in a JEDEC standard package, such as a 48-pin TSOP or a 44-pin SOP. It is designed to operate within a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions. The standby current consumption is typically low, making it suitable for power-sensitive applications. The device includes features such as write protection and data retention for long-term data storage.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7503 $60.0048
38+ $3.0769 $116.9222
59+ $2.9811 $175.8849
81+ $2.8852 $233.7012
104+ $2.7893 $290.0872
139+ $2.5006 $347.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess