EN
  • EN
  • DE

AM29LV010B-55JE

Part No AM29LV010B-55JE
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143882-AM29LV010B-55JE
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29LV010B-55JE CAD Model

Description

The AM29LV010B-55JE is a 1 Mbit (128K x 8-bit) CMOS single 5.0 volt Flash memory device manufactured by Advanced Micro Devices (AMD). This device is designed for non-volatile storage, offering fast read access times and low power consumption. It's commonly used in embedded systems and applications requiring in-system programmability and reliable data storage.

Applications:

  • Embedded Systems: Used for storing boot code, application code, and configuration data in embedded systems.
  • Industrial Control Systems: Implemented in industrial controllers for storing program code and system parameters.
  • Networking Equipment: Utilized in network devices for storing firmware and configuration settings.
  • Medical Devices: Employed in medical equipment for storing calibration data and program code.
  • Automotive Electronics: Integrated into automotive systems for storing ECU (Engine Control Unit) firmware.

Features:

  • Single 5.0 Volt Operation: Requires only a single 5.0 volt power supply for operation.
  • 1 Mbit Density: Provides 1 Mbit (128K x 8-bit) of non-volatile storage.
  • Fast Access Time: Offers a fast access time of 55 ns for quick data retrieval.
  • Sector Erase: Supports sector erase functionality for efficient memory management.
  • Low Power Consumption: Designed for low power consumption during read and standby modes.

Benefits:

  • Reliable Data Storage: Provides reliable and non-volatile storage for critical data.
  • Efficient Programming: Supports in-system programming, allowing for easy updates and modifications.
  • High Performance: Fast access time ensures quick data retrieval, enhancing system performance.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Flexible Memory Management: Sector erase functionality allows for efficient memory allocation and management.

Specifications:

The AM29LV010B-55JE features a typical access time of 55 ns and operates at a supply voltage of 5.0 volts. It has a sector erase capability, allowing for selective erasing of memory blocks. The device comes in a JEDEC standard package, such as a 32-pin PLCC or TSOP. It operates within a temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions. The standby current consumption is typically less than 100 µA, making it suitable for low-power applications. The device also offers protection features, such as write protection and data retention for over 20 years.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess