EN
  • EN
  • DE

AM29F800BT-90ED

Part No AM29F800BT-90ED
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143857-AM29F800BT-90ED
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F800BT-90ED CAD Model

Description

The AM29F800BT-90ED is an 8 Mbit (1 M x 8-bit / 512 K x 16-bit) CMOS 3.0 Volt-only Flash memory device produced by Advanced Micro Devices (AMD). It is designed for systems requiring high density, low power consumption, and fast access times. The device offers a versatile sector erase architecture and supports both read and write operations at 3.0 volts.

Applications

  • Embedded Systems: Used extensively in embedded systems for storing firmware, boot code, and application data.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing configuration settings and software updates.
  • Mobile Devices: Found in mobile phones, PDAs, and other portable devices for storing operating systems and user data.
  • Industrial Control: Integrated into industrial control systems for storing program code and data logging information.
  • Automotive Applications: Utilized in automotive electronics for storing calibration data, engine control parameters, and diagnostic information.

Features

  • 3.0 Volt-Only Operation: Simplifies power supply design and reduces power consumption.
  • Sector Erase Architecture: Allows flexible and efficient memory management.
  • High Density: Provides 8 Mbit of non-volatile memory for storing large amounts of data.
  • Fast Access Time: Offers a 90 ns access time for quick read operations.
  • Low Power Consumption: Extends battery life in portable applications.
  • CMOS Technology: Ensures high reliability and noise immunity.

Benefits

  • Reliable Data Storage: Provides non-volatile storage that retains data even when power is removed.
  • Fast Performance: Enables quick program execution and data retrieval.
  • Efficient Memory Management: Allows for flexible allocation and updating of memory.
  • Simplified System Design: Reduces design complexity and lowers system cost.
  • Extended Battery Life: Minimizes power consumption in portable devices.

Additional Details

The AM29F800BT-90ED operates on a 3.0 volt power supply and has an access time of 90 ns. It is available in a 48-pin TSOP (Thin Small Outline Package) for easy integration into various board designs. This device features a sector erase architecture, which allows specific portions of the memory to be erased and reprogrammed without affecting other data. It also supports standard JEDEC commands for read, erase, and program operations. The device is manufactured using CMOS technology, ensuring high reliability and low power consumption.

The AM29F800BT offers excellent performance and reliability for a wide range of embedded applications requiring non-volatile memory. Its fast access times, low power consumption, and flexible erase architecture make it an ideal choice for storing code and data in critical systems.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1409 $60.8454
14+ $8.3218 $116.5052
22+ $8.0607 $177.3354
30+ $7.8009 $234.0270
39+ $7.5410 $294.0990
52+ $6.7614 $351.5928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess