EN
  • EN
  • DE

AM29F400BT-90EC

Part No AM29F400BT-90EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143831-AM29F400BT-90EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AM29F400BT-90EC CAD Model

Description

The AM29F400BT-90EC is a 4-Megabit (512 K x 8-Bit) CMOS 5.0 Volt-only, Sector Erase Flash memory produced by Advanced Micro Devices (AMD). This device is intended for systems requiring high-density, non-volatile storage, providing in-system programmability and erasability with a 90ns access time.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Consumer electronics
  • Storage of BIOS and firmware

Features

  • Single power supply: Operates on a single 5.0 V ± 10% power supply for read, erase, and program operations.
  • High performance: Provides a 90 ns access time for quick data retrieval.
  • Sector erase: Allows for flexible sector erase capability, enabling individual sectors to be erased and reprogrammed.
  • Automatic write timing: Simplifies system integration with automatic write timing control.
  • Low power consumption: Designed for low power operation, suitable for battery-powered applications.
  • CMOS technology: Uses CMOS process technology for high reliability and low power operation.

Benefits

  • Rapid data access: Fast data retrieval improves overall system performance.
  • Efficient memory management: Sector erase capability allows for optimized memory utilization.
  • Simplified integration: Automatic write timing streamlines system design and reduces development time.
  • Reliable data storage: Ensures long-term data integrity, retaining data even without power.
  • Cost-effective storage: Offers a dependable and cost-efficient non-volatile storage solution.

Additional Details

The AM29F400BT-90EC incorporates a sector erase architecture, dividing the memory array into individually erasable sectors to enable efficient memory management. The automatic write timing feature simplifies programming and ensures data integrity. Its low power consumption makes it suitable for battery-operated devices. With its robust design and CMOS technology, this Flash memory delivers high reliability and long-term data retention. It's commonly used in applications where non-volatile storage with in-system programmability is a necessity, allowing for effortless updates and modifications to the stored data.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess