EN
  • EN
  • DE

AM29F400BB-120EC

Part No AM29F400BB-120EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143803-AM29F400BB-120EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F400BB-120EC CAD Model

Description

The AM29F400BB-120EC is a 4 Mbit, 5.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 524,288 bytes. This device offers a fast page access time to improve system performance. The AM29F400BB-120EC is designed for use in a wide range of applications requiring non-volatile storage.

Applications

  • Embedded systems
  • Networking equipment
  • Telecommunications devices
  • Industrial control systems
  • Consumer electronics

Features

  • Single power supply operation: 5.0 V ±10%
  • High performance: Access times as fast as 120 ns
  • Low power consumption: Active current of 30 mA (typical) and standby current of 20 μA (typical)
  • Sector architecture: Uniform 64 KB sectors
  • Erase suspend/resume: Supports reading data during erase suspend
  • Unlock Bypass Program Command: Reduces overall programming time
  • Top or Bottom Boot Block configurations available
  • Hardware reset pin (RESET#): Hardware method to reset the device to reading array data
  • Common Flash Interface (CFI): Provides device-specific information to the system, allowing host software to easily configure itself to properly interface to the device
  • Automated write timing: Internally controlled timings optimize the write operation
  • WP#/ACC input pin: Provides hardware write protection of the entire memory array or fastest program times with ACC
  • Package options: Available in PLCC, TSOP, and SO packages
  • Reliable operation: 100,000 write/erase cycles (minimum)

Benefits

  • Fast Read Access: Enables quick retrieval of stored data.
  • Low Power Consumption: Minimizes power requirements, extending battery life in portable devices.
  • Reliable Data Storage: Provides secure storage and retrieval of data, ensuring data integrity.
  • Ease of Integration: Facilitates quick integration into existing systems due to its standard interface and commands.
  • Cost Effective: Provides a cost-effective solution for applications needing non-volatile memory.

Additional Details

The AM29F400BB-120EC features a sector erase architecture with uniform 64 KB sectors, allowing for flexible memory management. The device also supports erase suspend and resume operations, allowing the system to read data from other sectors while one sector is being erased. This contributes to increased system responsiveness. It also offers hardware write protection to prevent accidental data corruption. The device is available in different package options to suit various PCB design requirements.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9349 $58.6980
48+ $2.4082 $115.5936
75+ $2.3331 $174.9825
103+ $2.2580 $232.5740
133+ $2.1830 $290.3390
178+ $1.9566 $348.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess