EN
  • EN
  • DE

AM29F200BB-70SI

Part No AM29F200BB-70SI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143787-AM29F200BB-70SI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F200BB-70SI CAD Model

Description

The AM29F200BB-70SI is a 2 Mbit (256 K x 8-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory manufactured by Advanced Micro Devices (AMD). It's designed for use in a wide range of applications requiring non-volatile storage of data and code, offering a combination of high density, low power consumption, and fast access times.

Applications

  • Embedded systems for storing boot code and application code
  • Networking equipment for storing configuration data and firmware
  • Industrial control systems for storing program data and calibration parameters
  • Consumer electronics such as set-top boxes and gaming consoles
  • Telecommunications equipment

Features

  • High Density: 2 Mbit (256 K x 8-bit) storage capacity.
  • 5.0 Volt-only Operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Allows for flexible and efficient memory management.
  • Fast Access Time: 70 ns access time ensures quick data retrieval.
  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Automated Erase and Program Algorithms: Simplifies software control and reduces development time.
  • Sector Protection: Prevents accidental erasure or programming of critical data.
  • Endurance: 100,000 write/erase cycles per sector.
  • Data Retention: 20 years data retention.

Benefits

  • Reliable Data Storage: Provides non-volatile storage for critical data and code, ensuring data integrity even when power is lost.
  • Efficient Memory Management: Sector erase architecture allows for efficient use of memory space and reduces programming time.
  • Fast System Performance: Fast access time ensures quick data retrieval, improving overall system performance.
  • Simplified System Design: 5.0 Volt-only operation simplifies system design and reduces the need for external voltage regulators.
  • Low Power Consumption: CMOS technology and low voltage operation minimize power consumption, making it suitable for portable and battery-powered applications.

Additional Details

The AM29F200BB-70SI operates over a temperature range of -40°C to +85°C. It utilizes a standard JEDEC pinout for easy integration into existing systems. The device supports various programming and erase operations, including sector erase, chip erase, and program suspend/resume. It is typically available in a 32-pin TSOP (Thin Small Outline Package).

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess