EN
  • EN
  • DE

AM29DL400BB-90EI

Part No AM29DL400BB-90EI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143655-AM29DL400BB-90EI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29DL400BB-90EI CAD Model

Description

The AM29DL400BB-90EI is a 4 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 524,288 bytes. This device offers a combination of high density, low voltage operation, and fast read access times, making it suitable for a wide range of embedded applications.

Applications

  • Embedded systems
  • Portable devices
  • Microcontroller code storage
  • Data logging
  • Wireless communication devices

Features

  • 3.0 Volt-only operation: Minimizes power consumption, suitable for battery-powered devices.
  • High-performance: 90 ns access time allows for quick data retrieval.
  • Sector Erase Architecture: Allows flexible sector or full chip erase.
  • Program Suspend and Resume: Supports interruption of programming for reading data.
  • Unlock Bypass Program Command: Reduces programming time.
  • Common Flash Interface (CFI): Standardized data for identifying and programming the device.
  • Low Power Consumption: Active and standby modes for power saving.
  • Reliable Operation: Designed for high endurance and data retention.

Benefits

  • Extended Battery Life: The 3.0 Volt-only operation extends battery life in portable devices.
  • Fast Execution: 90 ns access time ensures quick and efficient code execution.
  • Flexible Memory Management: Sector erase architecture enables efficient memory management.
  • Reduced Programming Time: Unlock Bypass feature accelerates production processes.
  • Easy Integration: CFI provides standard information for easy identification and programming.
  • Enhanced System Performance: High speed and low power contribute to overall system performance.
  • High Reliability: Ensures data integrity and system robustness.

Additional Details

The AM29DL400BB-90EI features sector protection capabilities to prevent accidental programming or erasing of critical data. It also includes a hardware reset pin to quickly reset the device to a known state. The device is typically available in a 48-pin TSOP package. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess