EN
  • EN
  • DE

AM29BL162CB-70RZI

Part No AM29BL162CB-70RZI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 16 Megabit (1 M x 16-Bit) CMOS 3.0 Volt-only Burst Mode Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143648-AM29BL162CB-70RZI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29BL162CB-70RZI CAD Model

Description

The AM29BL162CB-70RZI is a 16 Mbit (2M x 8-Bit/1M x 16-Bit) CMOS Flash memory device manufactured by Advanced Micro Devices (AMD). It is designed for high-performance, high-density storage in embedded systems and other applications requiring non-volatile memory. This device features fast read access times and supports both 8-bit and 16-bit data bus widths, providing flexibility in system design.

Applications

  • Embedded systems
  • Wireless communication devices
  • Networking equipment
  • Automotive applications
  • Industrial control systems

Features

  • 16 Mbit (2M x 8/1M x 16) Flash Memory
  • 70 ns read access time
  • Sector Erase Architecture
  • Single 3.0 V read and write operation
  • Low power consumption
  • Common Flash Interface (CFI) compatible
  • Available in various package options (e.g., TSOP, BGA)

Benefits

  • Fast Read Access: Enables rapid retrieval of stored data and code, enhancing system performance.
  • High Density Storage: Provides ample storage capacity for embedded applications.
  • Low Voltage Operation: Reduces power consumption, making it suitable for battery-powered devices.
  • Sector Erase: Allows for selective erasure of memory blocks, minimizing erase times and maximizing memory lifespan.
  • CFI Compatibility: Simplifies integration with other memory devices and systems.
  • Dual Data Bus Width: Flexibility to use either 8-bit or 16-bit bus.

Additional Details

The AM29BL162CB-70RZI Flash memory device utilizes advanced CMOS technology to achieve high performance and low power consumption. Its sector erase architecture allows individual blocks of memory to be erased and reprogrammed independently. This is particularly useful in applications where only a portion of the memory needs to be updated frequently. The device's compliance with the Common Flash Interface (CFI) ensures compatibility with a wide range of systems and programming tools. The RZI suffix likely indicates a specific package type or temperature range. The device is ideal for storing boot code, operating systems, and application data in embedded systems. When using the AM29BL162CB-70RZI, it's essential to consult the manufacturer's datasheet for detailed specifications, timing diagrams, and programming procedures. The 70ns access time makes it suitable for applications needing quick data retrieval. The single 3.0V operation simplifies power supply design. This flash memory device offers a robust and reliable solution for non-volatile storage in a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess