Product Overview: 74HCT1G08GW.125 by NXP
The 74HCT1G08GW.125 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of a single 2-input AND gate. This product is part of the 74HCT range, which is compatible with TTL levels, making it suitable for interfacing with TTL logic where higher speed CMOS devices are necessary.
Key Features
- Logic Type: 2-input AND gate
- Supply Voltage Range: 4.5V to 5.5V
- Output Capability: Standard
- Logic Case Style: TSSOP5
- Propagation Delay: 8ns at 4.5V, providing fast response time
- Operating Temperature: -40°C to +125°C, suitable for industrial applications
- Compliance: Compliant with JEDEC standard no. 8-1A
- ESD Protection: HBM JESD22-A114F exceeds 2000V and MM JESD22-A115-A exceeds 200V
Applications
The 74HCT1G08GW.125 is versatile and can be used in a wide range of applications, including:
- Function generators
- Logic level shifting
- Address decoding
- Control logic in various digital systems
Quality and Reliability
NXP's commitment to excellence is evident in the 74HCT1G08GW.125, with its robust design ensuring high reliability. It is manufactured in a TSSOP5 package, which is known for its small footprint and high packing density. The device also features input and output protection to guard against static electricity and other forms of transient excess voltage, ensuring a long operational life.
Environmental Compliance
The 74HCT1G08GW.125 is lead-free and RoHS compliant, minimizing the environmental impact and meeting the requirements for global environmental standards. This commitment to environmental sustainability makes it an ideal choice for eco-conscious businesses and applications.
In summary, the 74HCT1G08GW.125 from NXP is a reliable and efficient solution for designers looking to implement a single 2-input AND gate in their digital logic circuits, with the added benefit of being environmentally friendly and suitable for a wide temperature range.