EN
  • EN
  • DE

AM28F020-90JI

Part No AM28F020-90JI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143608-AM28F020-90JI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F020-90JI CAD Model

Description

The AM28F020-90JI is a 2 Megabit (256K x 8-bit) Flash memory device manufactured by Advanced Micro Devices (AMD). It is a non-volatile memory that can be electrically erased and reprogrammed in-system.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems, such as microcontrollers and industrial control devices.
  • BIOS Storage: Employed in computer systems to store the BIOS (Basic Input/Output System) firmware.
  • Networking Equipment: Utilized in routers, switches, and modems for storing operating system code and configuration parameters.
  • Data Loggers: Integrated into data loggers for storing recorded data in a non-volatile manner.
  • Medical Devices: Found in medical instruments for storing calibration data and program code.
  • Automotive Electronics: Used in automotive control units for storing engine management software and other critical data.

Features

  • 2 Megabit Capacity: Stores 2,097,152 bits of data (256KB).
  • Flash Memory Technology: Electrically erasable and programmable in-system.
  • 90ns Access Time: Provides fast access to stored data (90 nanoseconds).
  • Single 5V Supply: Operates on a single 5V power supply.
  • Sector Erase: Allows for selective erasure of memory sectors, minimizing erase time.
  • JEDEC Standard Pinout: Follows the JEDEC standard pinout for Flash memory devices.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Reprogrammability: Can be erased and reprogrammed without removing the device from the circuit.
  • High Reliability: Provides reliable data storage for critical applications.
  • Fast Access Time: Enables quick retrieval of data, improving system performance.
  • Cost-Effective: Provides a cost-effective solution for storing firmware and configuration data.

Additional Details

The AM28F020-90JI is typically programmed using a dedicated Flash memory programmer or through in-system programming interfaces. The 'JI' suffix typically refers to the package type, indicating a J-leaded package such as a PLCC (Plastic Leaded Chip Carrier). Compared to the AM28F020-200PC, this version offers a significantly faster access time of 90ns compared to 200ns. Detailed information regarding programming voltages, erase/program cycles, operating temperature ranges, and specific timing characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess