EN
  • EN
  • DE

AM28F010-120PI

Part No AM28F010-120PI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143586-AM28F010-120PI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F010-120PI CAD Model

Description

The AM28F010-120PI is a 1 Mbit (128K x 8) Flash memory device manufactured by Advanced Micro Devices (AMD). It's designed for applications requiring non-volatile storage that can be electrically erased and reprogrammed. The '120' in the part number indicates an access time of 120 nanoseconds.

Applications:

  • Embedded Systems: Stores firmware and configuration data in microcontrollers and embedded systems.
  • Industrial Control Systems: Used for storing programmable logic controller (PLC) programs and settings.
  • Networking Equipment: Holds boot code and configuration data in routers, switches, and other networking devices.
  • Data Acquisition Systems: Stores calibration data and program code for data loggers and other data acquisition equipment.
  • Consumer Electronics: Used in set-top boxes, gaming consoles, and other consumer electronic devices for storing firmware and user data.

Features:

  • 1 Mbit (128K x 8) Memory Organization: Provides a storage capacity of 1,048,576 bits organized as 131,072 bytes of 8 bits each.
  • Fast Access Time: 120ns access time enables quick data retrieval.
  • Electrically Erasable and Programmable: Can be erased and reprogrammed electrically, allowing for in-system updates.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Sector Erase: Supports sector erase functionality, allowing specific portions of the memory to be erased without affecting other areas.
  • Automatic Write Timing: Simplifies the programming process.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Reprogrammability: Enables updates to firmware and data without removing the device from the system.
  • Fast Read Access: Improves system performance with quick data access.
  • Simplified System Design: Single 5V power supply simplifies integration.
  • Flexible Memory Management: Sector erase functionality allows for efficient memory management.

Additional Details:

The AM28F010-120PI is typically available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package. It supports various programming algorithms, including those compatible with industry-standard flash memory programmers. The device is designed for high endurance and data retention, ensuring reliable performance over a long lifespan. It's suitable for applications requiring frequent updates and reliable non-volatile storage.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess