EN
  • EN
  • DE

AM27C64-120DC

Part No AM27C64-120DC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 64 Kilobit (8 K x 8-Bit) CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143565-AM27C64-120DC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C64-120DC CAD Model

Description

The AM27C64-120DC is a 64K (8K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Advanced Micro Devices (AMD). This memory device is designed for applications requiring non-volatile storage of data or code, offering reliable performance and ease of programming. The '120' in the part number indicates an access time of 120 nanoseconds, a crucial parameter for determining the speed at which the memory can be read.

Applications:

  • Embedded Systems: Used to store firmware in microcontrollers and other embedded devices.
  • Industrial Control Systems: Stores configuration data and operating parameters for industrial equipment.
  • Telecommunications Equipment: Holds boot code and configuration settings in communication devices.
  • Instrumentation: Stores calibration data and program code for test and measurement instruments.
  • Aerospace Systems: Utilized in various aerospace applications where reliable non-volatile memory is essential.

Features:

  • 64K (8K x 8) Memory Organization: Provides a storage capacity of 64 kilobits organized as 8192 bytes of 8 bits each.
  • Fast Access Time: 120ns access time ensures quick data retrieval.
  • CMOS Technology: Low power consumption due to CMOS fabrication.
  • Erasable and Reprogrammable: Can be erased using UV light and reprogrammed, allowing for design updates and corrections.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • Three-State Output: Allows for easy memory expansion by connecting multiple devices to the same bus.

Benefits:

  • Reliable Data Storage: Ensures that data is retained even when power is removed.
  • Easy to Program: Can be programmed using standard EPROM programmers.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Fast Performance: Enables quick data access, improving system performance.
  • Flexibility: Erasable and reprogrammable, allowing for design changes and updates.

Additional Details:

The AM27C64-120DC is typically housed in a 28-pin DIP (Dual In-line Package). It requires a programming voltage (VPP) to be applied during the programming process. The device is also available in other package types, such as windowed ceramic packages, which allow for easy erasure using UV light. Its CMOS construction ensures compatibility with a wide range of digital systems. This EPROM is designed to meet stringent quality and reliability standards, making it suitable for use in critical applications.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess