EN
  • EN
  • DE

AM186

Part No AM186
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description High-Performance, 80C186- and 80C188-Compatible, 16-Bit Embedded Microcontrollers with RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143389-AM186
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM186 CAD Model

Description

The AM186 is a 16-bit embedded processor developed by Advanced Micro Devices (AMD). It's a highly integrated processor intended for a wide range of embedded applications, offering a blend of performance and power efficiency. It's based on the Intel 80186 architecture, making it software compatible with the 8086 and 8088 processors.

Applications

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment (routers, switches)
  • Embedded systems requiring 16-bit processing
  • Data acquisition systems

Features

  • 16-bit CPU based on the 80186 architecture
  • Integrated memory controller
  • Integrated peripheral controllers (timers, UARTs, DMA)
  • Low power consumption
  • Clock speeds up to 40 MHz (depending on the specific variant)
  • Software compatible with 8086/8088 processors

Benefits

  • Reduced system cost due to integrated peripherals
  • Lower power consumption for battery-powered applications
  • Simplified system design
  • Faster time to market
  • Leverages existing 8086/8088 software base

Additional Details

The AM186 integrates several key system components onto a single chip, including a CPU, memory controller, and peripheral controllers. This integration reduces the overall system cost and simplifies the design process. The integrated memory controller supports a variety of memory types, including SRAM and DRAM. The peripheral controllers include timers, UARTs, and DMA channels, which can be used to implement a variety of functions.

The AM186 is designed for low power consumption, making it suitable for battery-powered applications. The processor also features a power-down mode that further reduces power consumption when the processor is idle. Its software compatibility with the 8086 and 8088 processors allows developers to leverage existing software and tools. The AM186 has been a popular choice for embedded systems requiring 16-bit processing capabilities combined with low power and integrated peripherals.

Different variants of the AM186 were available with different clock speeds and peripheral configurations. Developers should consult the specific datasheet for their chosen variant to determine the exact specifications and features.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess