EN
  • EN
  • DE

ADO4800IAA5DD

Part No ADO4800IAA5DD
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon 4800 64bit AM2 Dual-Core 940
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952587-ADO4800IAA5DD
Series *
Ultra Librarian 3D Model Ultra Librarian ADO4800IAA5DD CAD Model

Description

The ADO4800IAA5DD is an embedded microprocessor manufactured by Advanced Micro Devices (AMD). It is designed for use in a variety of embedded systems, offering a balance of performance and power efficiency. This microprocessor is part of AMD's embedded product line, which caters to applications requiring robust computing capabilities in constrained environments.

Applications

  • Industrial automation systems
  • Networking equipment
  • Point-of-sale (POS) terminals
  • Medical devices
  • Gaming consoles

Features

  • High-performance processing core
  • Integrated memory controller
  • Advanced power management features
  • Multiple communication interfaces (e.g., Ethernet, USB, UART)
  • Support for various operating systems (e.g., Linux, Windows Embedded)

Benefits

  • Improved system performance due to the fast processing core.
  • Reduced power consumption, leading to longer battery life in portable applications.
  • Enhanced system reliability through robust design and error correction mechanisms.
  • Simplified system integration due to the wide range of communication interfaces.
  • Faster time-to-market with support for popular embedded operating systems.

Technical Specifications (based on similar AMD embedded processors)

While specific detailed specs for ADO4800IAA5DD are difficult to find, AMD embedded processors in similar ranges typically feature:

  • Clock speeds ranging from 1 GHz to 2 GHz
  • DDR3 or DDR4 memory support
  • TDP (Thermal Design Power) values ranging from 15W to 35W
  • Integrated graphics processing unit (GPU) may be present, depending on the specific model
  • Package type: BGA (Ball Grid Array)

The ADO4800IAA5DD provides a reliable and efficient processing solution for embedded applications. Its balanced feature set makes it suitable for demanding tasks in industrial, commercial, and consumer sectors. Its integrated features and power management capabilities contribute to reduced system costs and improved overall system performance.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Advanced Micro Devices
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess