EN
  • EN
  • DE

8088-2/BQA

Part No 8088-2/BQA
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description IC MPU 8MHZ 40CDIP / 8088 Microprocessor IC - 1 Core, 8-Bit 8MHz 40-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Mfr Advanced Micro Devices
Series -
Package Bulk
Core Processor 8088
Number of Cores/Bus Width 1 Core, 8-Bit
Speed 8MHz
Co-Processors/DSP -
RAM Controllers -
Graphics Acceleration No
Display & Interface Controllers -
Ethernet -
SATA -
USB -
Voltage - I/O 5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Security Features -
Mounting Type Through Hole
Package / Case 40-CDIP (0.600", 15.24mm)
Supplier Device Package 40-CDIP
Additional Interfaces EBI/EMI
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A001A2C
HTSUS 8542.31.0001
Standard Package 1 pcs
Win Source Part Number 1381394-8088-2/BQA
Ultra Librarian 3D Model Ultra Librarian 8088-2/BQA CAD Model

Description

The 8088-2/BQA is an embedded microprocessor designed for various applications that require 8-bit processing capabilities from Advanced Micro Devices.

  • Core Processor: 8088
  • Number of Cores / Bus Width: 1 Core, 8-Bit
  • Speed: 8MHz
  • Co-Processors / Graphics: No
  • Ethernet: No
  • SATA: No
  • I/O Voltage: 5V
  • Additional Interface: EBI/EMI
  • Package / Case: 40-CDIP (0.600", 15.24mm)
  • Mounting Type: Through Hole
  • Operating Temperature: -55°C~125°C
  • RoHS Status: Non-Compliant

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
IBM
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess