EN
  • EN
  • DE

BUW11A

Part No BUW11A
Manufacturer Advanced Analog Technology
Catalog END - OF - LIFE
Description POWER TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Analog Technology
Win Source Part Number 1156376-BUW11A
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUW11A CAD Model

Description

The BUW11A is a high-voltage, fast-switching NPN power transistor. It's designed for use in a variety of high-power applications requiring efficient switching and robust performance. The BUW11A offers a good compromise between voltage, current, and switching speed, making it suitable for demanding environments. It's commonly found in older designs.

Applications

  • Switch-mode power supplies (SMPS): Specifically in older designs for televisions and computer monitors.
  • Inverters: For converting DC voltage to AC voltage, used in UPS systems and motor drives.
  • Motor control circuits: Regulating the speed and torque of electric motors in industrial equipment.
  • High-voltage switching applications: Applications needing fast, efficient switching of high voltages.
  • CRT displays: Horizontal deflection circuits in older CRT monitors and televisions.

Features

  • High Collector-Emitter Voltage (VCEO): Capable of handling significant voltage levels, crucial for high-power circuits.
  • High Collector Current (IC): Designed to manage substantial current flow, ensuring reliable operation under load.
  • Fast Switching Speed: Enables efficient switching performance, minimizing power losses in switching applications.
  • NPN Transistor: Standard NPN configuration for easy integration into existing circuits.
  • Robust Design: Built to withstand demanding operating conditions, offering high reliability.

Benefits

  • Efficient Power Handling: Minimizes power dissipation, resulting in cooler operation and improved energy efficiency.
  • Reliable Performance: Provides stable and dependable operation, reducing the risk of failures.
  • Cost-Effective Solution: Offers a balance between performance and cost, making it a viable option for various applications, especially for maintaining older systems.
  • Simplified Circuit Design: Easier integration into existing circuits due to its standard NPN configuration.
  • Wide Range of Applications: Versatile enough for diverse applications, from power supplies to motor control.

Additional Details

The BUW11A is typically available in a TO-3 package. Key electrical characteristics include a VCEO of around 400V, a continuous collector current (IC) of approximately 8A, and a power dissipation (PD) of around 125W. Switching times (ton and toff) are typically in the sub-microsecond range. It's essential to consult the manufacturer's datasheet for precise specifications and operating conditions. Proper heat sinking is crucial for reliable operation at high power levels.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess