EN
  • EN
  • DE

ANX6210FN-AB

Part No ANX6210FN-AB
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817156-ANX6210FN-AB
Ultra Librarian 3D Model Ultra Librarian ANX6210FN-AB CAD Model

Description

The ANX6210FN-AB is a DisplayPort to VGA converter manufactured by Advanced Analog Technology (also known as Parade Technologies). It's designed to bridge the gap between modern DisplayPort-enabled devices and older VGA displays or projectors. This integrated circuit allows users to connect devices with DisplayPort outputs, such as laptops, desktops, and graphics cards, to VGA-compatible monitors and projectors without requiring discrete adapters.

Applications

  • Connecting DisplayPort-equipped laptops to VGA projectors in conference rooms.
  • Enabling older VGA monitors to be used with newer desktop computers that only have DisplayPort outputs.
  • Integrating into docking stations to provide VGA output alongside DisplayPort.
  • Use in KVM switches to support VGA monitors with DisplayPort input sources.
  • Adapting DisplayPort outputs for use with legacy VGA-based test equipment.

Features

  • DisplayPort Input: Accepts DisplayPort input signals, complying with DisplayPort standards.
  • VGA Output: Provides a standard VGA output for connection to VGA monitors and projectors.
  • Integrated Converter: Includes a built-in digital-to-analog converter (DAC) to transform the DisplayPort signal into a VGA signal.
  • High Resolution Support: Supports a variety of VGA resolutions, including common resolutions like 1024x768, 1280x1024, and 1920x1080 (Full HD).
  • Low Power Consumption: Designed for efficient power usage, suitable for portable devices and energy-conscious applications.
  • Compact Package: Offered in a compact package for easy integration into various devices.

Benefits

  • Seamless Connectivity: Provides a seamless way to connect DisplayPort devices to VGA displays, avoiding the need for bulky external adapters.
  • Cost-Effective Solution: Offers a cost-effective alternative to replacing VGA monitors or projectors with newer DisplayPort-compatible models.
  • Improved Compatibility: Enhances compatibility between devices with different display output standards.
  • Simplified Setup: Eliminates the complexity of using separate converters or adapters, simplifying the setup process.
  • Preserves Image Quality: Maintains good image quality by accurately converting the DisplayPort signal to VGA.

Additional Details

The ANX6210FN-AB typically supports resolutions up to 1920x1080 at 60Hz. It often includes features such as HDCP (High-bandwidth Digital Content Protection) support to ensure compatibility with protected content. The specific power consumption varies depending on the operating conditions and resolution. The package type is usually a QFN (Quad Flat No-Leads) or similar small form factor. Refer to the official datasheet from Parade Technologies for detailed specifications and operating characteristics.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess