EN
  • EN
  • DE

AAT3201IGV-2.85-T1

Part No AAT3201IGV-2.85-T1
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description 150mA OmniPower LDO Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology
Win Source Part Number 1134944-AAT3201IGV-2.85-T1
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AAT3201IGV-2.85-T1 CAD Model

Description

The AAT3201IGV-2.85-T1 is a micropower low dropout regulator (LDO) manufactured by Advanced Analog Technology (AAT). It's designed to provide a stable 2.85V output voltage from a higher input voltage, while consuming minimal power. This makes it suitable for battery-powered devices and other applications where efficiency is critical.

Applications

  • Mobile Phones: Used in power management circuits to provide regulated voltage to various components.
  • Portable Media Players: Provides stable power to audio and video processing units.
  • Wireless Devices: Powers RF transceivers and other wireless communication modules.
  • PDAs and Handheld Devices: Regulates voltage for the processor and display.
  • Battery-Powered Equipment: Extends battery life by efficiently regulating voltage with minimal quiescent current.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Micropower Operation: Consumes very little current when not actively regulating, maximizing battery life.
  • Short-Circuit Protection: Protects the regulator and connected components from damage in case of a short circuit.
  • Over-Temperature Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to work with low-ESR ceramic capacitors, reducing the overall solution size and cost.
  • Small Footprint Package: The compact package allows for use in space-constrained applications.

Benefits

  • Extended Battery Life: Micropower operation and high efficiency minimize power consumption, extending the runtime of battery-powered devices.
  • Improved System Reliability: Short-circuit and over-temperature protection features enhance the robustness and longevity of the system.
  • Reduced Solution Size: Stable operation with ceramic capacitors and a small package size allow for a compact and cost-effective design.
  • Stable Output Voltage: Low dropout voltage ensures a consistent output voltage even with variations in the input voltage or load current.
  • Simplified Design: Requires minimal external components, simplifying the design process and reducing BOM cost.
  • Enhanced Thermal Performance: Efficient regulation minimizes heat dissipation, improving overall system performance and reliability.

Additional Details

The AAT3201IGV-2.85-T1 typically requires a small input capacitor (e.g., 1µF) and a small output capacitor (e.g., 1µF) for stable operation. The input voltage range is typically from 2.5V to 5.5V, and it can deliver up to 150mA of output current. The quiescent current is typically in the range of a few microamperes. It is available in a small package, such as a SOT-23 or similar. The specific datasheet should be consulted for detailed electrical characteristics and application guidelines.

Its combination of low dropout voltage, micropower operation, and protection features makes the AAT3201IGV-2.85-T1 a good choice for a variety of portable and battery-powered applications where efficiency and reliability are paramount.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess