EN
  • EN
  • DE

AAT1121IES-0.6-T1

Part No AAT1121IES-0.6-T1
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description 1.5MHz, 250mA Step-Down Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Analog Technology
Win Source Part Number 1134902-AAT1121IES-0.6-T1
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT1121IES-0.6-T1 CAD Model

Description

The AAT1121IES-0.6-T1 is a high-efficiency, current-limited power switch manufactured by Advanced Analog Technology (now Skyworks Solutions). It is designed to protect USB ports and other power interfaces from overcurrent and short-circuit conditions. This device provides a controlled current limit and automatically shuts down the output when an overcurrent or short-circuit condition is detected.

Applications

  • USB port power management
  • Peripheral device power
  • Hot-swap applications
  • Notebook computers
  • Desktop computers
  • Portable devices

Features

  • Adjustable current limit
  • Overcurrent and short-circuit protection
  • Thermal shutdown
  • Reverse blocking
  • Low on-resistance (typically around 80 mΩ)
  • Enable/disable control
  • Soft-start
  • Small SOT23-5 package

Benefits

  • Protects USB ports and connected devices from damage due to overcurrent and short-circuit conditions.
  • Improves system reliability by preventing system crashes caused by power faults.
  • Reduces the need for external components, simplifying circuit design.
  • Conserves power by shutting down the output during fault conditions.
  • Provides a controlled and predictable current limit.

Technical Specifications

The AAT1121IES-0.6-T1 operates with an input voltage range of typically 2.5V to 5.5V. The current limit is adjustable using an external resistor. The device incorporates thermal shutdown protection, which disables the output when the junction temperature exceeds a predetermined threshold. The low on-resistance minimizes power loss and heat dissipation. The SOT23-5 package enables a compact PCB layout.

The enable/disable pin allows the power switch to be turned on or off under external control. The soft-start feature limits inrush current during startup, minimizing voltage droop and stress on the power supply. Reverse blocking prevents current flow from the output to the input when the device is disabled.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess