EN
  • EN
  • DE

OP77AZ883Q

Part No OP77AZ883Q
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979755-OP77AZ883Q
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP77AZ883Q CAD Model

Description

The OP77AZ883Q is a precision operational amplifier manufactured by ADI Electronics (Analog Devices). This op-amp is known for its extremely low offset voltage, low input bias current, and high open-loop gain, making it suitable for high-accuracy instrumentation and amplification applications.

Applications:

  • Precision Instrumentation Amplifiers: Used in measurement systems requiring high accuracy and stability.
  • Data Acquisition Systems: Amplifies and buffers signals from sensors in data acquisition applications.
  • Medical Instrumentation: Employed in medical devices for amplifying bio-signals with minimal distortion.
  • Strain Gauge Amplifiers: Amplifies the small signals from strain gauges in weight measurement and force sensing.
  • Thermocouple Amplifiers: Accurately amplifies the low-level signals from thermocouples for temperature measurement.

Features:

  • Very Low Offset Voltage: Minimizes errors caused by input offset, ensuring high accuracy.
  • Low Input Bias Current: Reduces errors due to input bias current, suitable for high impedance sources.
  • High Open-Loop Gain: Provides high amplification for small signals.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode noise, improving signal quality.
  • Low Noise: Minimizes the addition of noise to the amplified signal.

Benefits:

  • High Accuracy: Ensures precise measurement and amplification of signals.
  • Minimal Errors: Reduces errors caused by offset voltage and bias current.
  • Improved Signal Quality: Minimizes noise and distortion in the amplified signal.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • Versatile Application: Suitable for a wide range of precision amplification applications.

The OP77AZ883Q's key specifications include its offset voltage, input bias current, open-loop gain, and common-mode rejection ratio. It typically operates with dual power supplies (e.g., ±15V) and has a wide operating temperature range. The OP77AZ is a popular choice for demanding applications where high accuracy and stability are critical. Its exceptional performance characteristics make it well-suited for precision instrumentation, data acquisition, and medical equipment.

You May Also Be Interested in

Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0055
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Dell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess