EN
  • EN
  • DE

OP193ESZ

Part No OP193ESZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021074-OP193ESZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP193ESZ CAD Model

Description

The OP193ESZ is a precision, single-supply operational amplifier manufactured by Analog Devices (ADI). This amplifier is designed for applications requiring high accuracy and low power consumption. Its rail-to-rail input and output capabilities make it suitable for a wide range of signal conditioning and amplification tasks in battery-powered and portable devices.

Applications

  • Battery-powered instrumentation
  • Portable medical devices
  • Sensor signal conditioning
  • Data acquisition systems
  • Low-power audio amplification

Features

  • Rail-to-Rail Input and Output: Maximizes the dynamic range and signal swing.
  • Low Input Bias Current: Minimizes errors due to source impedance.
  • Low Offset Voltage: Ensures high accuracy in precision amplification.
  • Wide Supply Voltage Range: Operates from 2.7V to 5.5V.
  • Low Quiescent Current: Conserves power in battery-operated applications.

Benefits

  • Extended Battery Life: Low power consumption enables longer operation in portable devices.
  • Improved Signal Accuracy: Precision specifications ensure reliable and accurate signal processing.
  • Simplified System Design: Rail-to-rail operation simplifies interfacing with ADCs and other components.
  • Enhanced System Performance: High gain and bandwidth provide excellent signal fidelity.
  • Versatile Application: Suitable for a wide range of applications due to its robust design.

The OP193ESZ features a high open-loop gain and common-mode rejection ratio, making it suitable for demanding instrumentation applications. Its small package size (SOIC-8) allows for compact designs. The amplifier’s stability and low noise performance contribute to its overall reliability and accuracy in sensitive measurement systems. Its ability to operate from a single supply simplifies the power supply requirements in many applications, making it a preferred choice for modern electronic designs demanding both performance and efficiency.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Lowest to $18.4668
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess