EN
  • EN
  • DE

OP02CPZ

Part No OP02CPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083164-OP02CPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP02CPZ CAD Model

Description

The OP02CPZ is a precision operational amplifier from Analog Devices (ADI). This amplifier is designed for applications requiring high accuracy, low offset voltage, and low drift. It provides excellent performance in instrumentation, data acquisition, and precision control systems. Its robust design and optimized characteristics make it suitable for demanding applications requiring high stability and reliability.

Applications

  • Precision instrumentation: Used in instruments requiring accurate signal amplification and conditioning.
  • Data acquisition systems: Employed in data acquisition systems for precise signal amplification and filtering.
  • Medical equipment: Utilized in medical devices where accuracy and reliability are critical.
  • Industrial control systems: Integrated into industrial control systems for precise feedback and control loops.
  • Sensor signal conditioning: Used to amplify and condition signals from various sensors.

Features

  • Low offset voltage: Minimizes errors due to input offset voltage, ensuring high accuracy.
  • Low drift: Exhibits low offset voltage and input bias current drift over temperature.
  • High open-loop gain: Provides high gain for precise signal amplification.
  • High common-mode rejection ratio (CMRR): Rejects common-mode noise, improving signal quality.
  • Low input bias current: Minimizes errors due to input bias current.

Benefits

  • Improved accuracy: Ensures accurate signal amplification and conditioning.
  • Enhanced stability: Provides stable performance over temperature and time.
  • Increased reliability: Offers robust performance in harsh environments.
  • Reduced errors: Minimizes errors due to offset voltage, drift, and bias current.
  • Versatile application: Suitable for a wide range of applications requiring precision amplification.

Additional Details

The OP02CPZ features a low input offset voltage, typically a few microvolts, ensuring high accuracy in sensitive applications. It has a high open-loop gain, allowing for precise signal amplification. The device offers excellent common-mode rejection, minimizing the impact of common-mode noise. Its low input bias current reduces errors in high-impedance circuits. The OP02CPZ is designed to meet stringent industry standards for reliability and environmental performance. It is available in a variety of packages, facilitating easy mounting and integration into different applications.

You May Also Be Interested in

Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0055
World Produts Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Runic Technology
Lowest to $0.2254
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess