EN
  • EN
  • DE

ADT75ARMZREEL7MSOP8

Part No ADT75ARMZREEL7MSOP8
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043866-ADT75ARMZREEL7MSOP8
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADT75ARMZREEL7MSOP8 CAD Model

Description

The ADT75ARMZREEL7MSOP8 is a high-accuracy digital temperature sensor from Analog Devices (ADI). It is designed to provide precise temperature measurements in a variety of applications. The sensor communicates via an I²C interface, making it easy to integrate into microcontroller-based systems.

Applications:

  • Environmental monitoring
  • Industrial process control
  • Medical equipment
  • HVAC systems
  • Computer systems thermal management

Features:

  • High Accuracy: Provides accurate temperature measurements with minimal error.
  • Digital Output: I²C interface for easy communication with microcontrollers.
  • Wide Temperature Range: Operates over a wide temperature range, suitable for diverse environments.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package: MSOP-8 package for space-constrained applications.

Benefits:

  • Precise Temperature Monitoring: Accurate temperature readings enable precise control and monitoring of systems.
  • Easy Integration: I²C interface simplifies integration into existing systems.
  • Reliable Performance: Robust design ensures reliable performance in harsh environments.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details:

The ADT75ARMZREEL7MSOP8 converts temperature to a digital word. The ADT75 is guaranteed to operate over a temperature range of −40°C to +125°C and provides accurate temperature measurement. The ADT75 contains a built-in temperature sensor to monitor the temperature of the ADT75. The ADT75 is ideal for a variety of applications, including personal computers, office equipment, and home appliances. The ADT75’s pinout and programming are similar to the industry-standard LM75 temperature sensor. The ADT75 is available in an 8-lead MSOP package.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6507 $51.1717
65+ $1.5463 $100.5095
101+ $1.4940 $150.8940
144+ $1.3896 $200.1024
187+ $1.3373 $250.0751
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,580 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess