EN
  • EN
  • DE

ADP1611ARMZRELL7

Part No ADP1611ARMZRELL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043639-ADP1611ARMZRELL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP1611ARMZRELL7 CAD Model

Description

The Analog Devices ADP1611ARMZ-REEL7 is a step-up (boost) DC-DC converter designed for driving LEDs and other applications requiring a stable and efficient voltage boost. As a product from Analog Devices, a reputable manufacturer of high-performance analog and mixed-signal integrated circuits, this converter offers advanced features for LED current regulation and power management.

Applications

  • LED Backlighting: Driving LEDs in LCD displays for smartphones, tablets, and other portable devices.
  • LED Lighting: Powering LEDs in general lighting applications, such as flashlights and automotive lighting.
  • Boost Converters: Providing a regulated voltage boost for various electronic devices and systems.
  • Portable Devices: Used in battery-powered devices requiring a stable voltage for operation.
  • Automotive Applications: Powering LEDs and other electronic components in automotive systems.

Features

  • High Efficiency: Minimizes power loss, reducing heat generation and extending battery life.
  • Wide Input Voltage Range: Accommodates varying input voltage levels for flexible application.
  • Constant Current Regulation: Provides stable and precise LED current, ensuring consistent brightness.
  • Integrated MOSFET: Simplifies design and reduces external component count.
  • Small Solution Size: Enables compact and lightweight designs.
  • Overvoltage Protection: Safeguards against voltage spikes and surges.
  • Short-Circuit Protection: Protects the converter and connected components from damage.

Benefits

  • Improved LED Performance: Ensures consistent brightness and extends LED lifespan.
  • Extended Battery Life: Minimizes power consumption, prolonging the operation of battery-powered devices.
  • Simplified Design: Reduces design complexity and component count.
  • Enhanced System Protection: Protects against electrical faults and environmental conditions.
  • Compact Solution: Allows for smaller and more portable designs.

Additional Details

The ADP1611ARMZ-REEL7 typically comes in a small surface-mount package, such as a QFN or MSOP. Key specifications include an input voltage range (e.g., 2.7V to 5.5V), output voltage (determined by external components), and switching frequency (e.g., up to 1.5 MHz). It often incorporates features such as PWM dimming and soft-start functionality. Always consult the manufacturer's datasheet for detailed specifications, application notes, and layout recommendations to ensure optimal performance and prevent damage to the device or surrounding circuitry.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess