EN
  • EN
  • DE

ADG902BRMZREEL7

Part No ADG902BRMZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043487-ADG902BRMZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG902BRMZREEL7 CAD Model

Description

The ADG902BRMZREEL7 is a CMOS, 75 Ω, wideband switch featuring low insertion loss and excellent isolation. It operates from a single 1.8 V to 5.5 V supply and is designed for high-performance applications. The device offers a high bandwidth, making it suitable for switching high-frequency signals with minimal signal degradation. This switch is available in a space-saving MSOP package and is ideal for portable and battery-powered applications due to its low power consumption.

Applications:

  • RF Signal Routing
  • Video Switching
  • Data Acquisition Systems
  • Portable Instrumentation
  • Wireless Communication Systems

Features:

  • Wide Bandwidth: Excellent performance up to high frequencies.
  • Low Insertion Loss: Minimizes signal attenuation during switching.
  • High Isolation: Prevents signal leakage between channels.
  • Single-Supply Operation: Operates from a single 1.8 V to 5.5 V supply.
  • Low Power Consumption: Suitable for battery-powered applications.
  • CMOS Technology: Provides excellent linearity and low distortion.
  • Small MSOP Package: Saves board space.

Benefits:

  • Improved Signal Integrity: The low insertion loss and high isolation ensure minimal signal degradation and crosstalk.
  • Reduced Power Consumption: The low power consumption extends battery life in portable applications.
  • Simplified Design: The single-supply operation simplifies power supply design.
  • Increased System Performance: The wide bandwidth allows for the switching of high-frequency signals without significant performance loss.
  • Compact Solution: The small MSOP package allows for high-density board designs.

Additional Details:

The ADG902BRMZREEL7 utilizes CMOS technology to achieve high-speed switching with minimal power consumption. It is designed to maintain consistent performance over a wide range of operating conditions. The switch features an enable pin that allows it to be placed in a low-power standby mode, further reducing power consumption when the switch is not actively switching signals. The 75 Ω impedance makes it ideal for video and RF applications requiring impedance matching. The part is supplied on tape and reel.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8822 $56.4660
65+ $1.5444 $100.3860
105+ $1.4962 $157.1010
140+ $1.4479 $202.7060
180+ $1.3996 $251.9280
240+ $1.2548 $301.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess