EN
  • EN
  • DE

AD9883KST100

Part No AD9883KST100
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043330-AD9883KST100
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9883KST100 CAD Model

Description

The AD9883KST-100 is a complete 8-bit, 170 MHz triple high-definition multimedia interface (HDMI) transmitter. It is designed to support high-resolution video and audio transmission over the HDMI link. This integrated transmitter includes all the necessary functions to convert audio and video data into HDMI compliant signals. It's widely used in DVD players, set-top boxes, and other consumer electronic devices requiring HDMI output.

Applications

  • DVD Players/Recorders: Enables HDMI output for high-definition video and audio.
  • Set-Top Boxes (STBs): Used to transmit high-quality audio and video to TVs and other display devices.
  • Gaming Consoles: Provides HDMI connectivity for gaming consoles to output high-resolution graphics and sound.
  • Personal Computers (PCs): Allows PCs with HDMI output to connect to HDMI-enabled monitors and TVs.
  • HDTVs: Used in some HDTV designs for internal HDMI signal processing.

Features

  • HDMI v1.2a Transmitter: Compliant with HDMI version 1.2a specifications.
  • 170 MHz Pixel Rate: Supports pixel rates up to 170 MHz, accommodating high-resolution video formats.
  • Triple 8-bit DACs: Integrates three 8-bit digital-to-analog converters (DACs) for red, green, and blue video signals.
  • Integrated HDCP Support: Includes High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • Audio Embedding: Supports embedding audio data into the HDMI stream.
  • On-Chip EDID Memory: Features on-chip Extended Display Identification Data (EDID) memory for display identification.

Benefits

  • High-Quality AV Transmission: Transmits high-resolution video and audio over a single HDMI cable.
  • Simplified System Design: Integrates all necessary HDMI transmitter functions into a single chip, reducing component count.
  • Secure Content Delivery: HDCP support ensures secure transmission of protected content.
  • Easy Connectivity: Allows easy connection to HDMI-enabled displays and devices.
  • Compliance with Standards: Compliant with industry-standard HDMI specifications.

Additional Details

The AD9883KST-100 requires a 3.3V power supply for digital circuitry and a separate supply for the analog DACs, usually 5V. It communicates with the host system via various control signals and data lines. The EDID memory allows the source device (e.g., DVD player) to identify the capabilities of the connected display. The device is designed for minimal signal degradation and interference, ensuring high-quality audio and video output. For detailed specifications, application notes, and design considerations, refer to the official datasheet from Analog Devices.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess