EN
  • EN
  • DE

AD977CRZREEL

Part No AD977CRZREEL
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043317-AD977CRZREEL
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD977CRZREEL CAD Model

Description

The AD977CRZREEL is a high-speed, 10-bit Digital-to-Analog Converter (DAC) from Analog Devices (ADI). It is designed for applications requiring high dynamic performance and wide bandwidth. This DAC is suitable for various communication and instrumentation systems.

Applications:

  • Communications transmitters
  • Direct digital synthesis (DDS)
  • Waveform generators
  • Video reconstruction
  • Cable modems
  • Medical imaging
  • ATE (Automated Test Equipment)

Features:

  • 10-bit resolution: Provides good accuracy and dynamic range.
  • High update rate: Enables generation of high-frequency signals.
  • Low glitch energy: Minimizes unwanted transient signals.
  • Internal voltage reference: Simplifies design and ensures stable performance.
  • Single-supply operation: Simplifies power supply requirements.
  • Low power consumption: Reduces overall system power requirements.
  • Small package size: Allows for compact designs.

Benefits:

  • High Performance: Offers excellent dynamic performance and high update rates, making it suitable for demanding applications.
  • Simplified Design: The internal voltage reference simplifies the design process and ensures stable operation.
  • Reduced Power Consumption: Low power consumption helps minimize overall system power requirements.
  • Compact Size: The small package size allows for integration into compact and portable devices.
  • Versatile Applications: Suitable for a wide range of applications, including communications, instrumentation, and video systems.

Additional Details:

The AD977CRZREEL offers several advanced features, including a programmable output current and a power-down mode. It is available in a small surface-mount package, making it suitable for compact designs. The DAC operates over an industrial temperature range, ensuring reliable performance in harsh environments. Specific details regarding update rate, power consumption, and temperature specifications can be found in the product datasheet.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.2239 $90.2239
2+ $87.3135 $174.6270
3+ $84.4030 $253.2090
4+ $75.6717 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess