EN
  • EN
  • DE

AD9751XST

Part No AD9751XST
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025206-AD9751XST
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9751XST CAD Model

Description

The AD9751XST is a 10-bit, 125 MSPS Digital-to-Analog Converter (DAC) from Analog Devices (ADI). It is designed for applications requiring high speed and good dynamic performance, such as communications systems, waveform generators, and video reconstruction.

Applications:

  • Communications systems (e.g., cable modems, wireless transmitters)
  • Waveform generators
  • Video reconstruction
  • Medical imaging
  • Test and measurement equipment

Features:

  • 10-bit resolution: Provides good accuracy for signal reconstruction.
  • 125 MSPS update rate: Converts digital data to analog signals at high speeds.
  • Excellent dynamic performance: Offers high SNR and SFDR.
  • On-chip voltage reference: Simplifies external circuitry.
  • Current output: Provides flexibility for driving different loads.
  • Low power consumption: Enables energy-efficient designs.

Benefits:

  • High-speed signal generation: Generates analog signals from digital data at high speeds.
  • Improved signal quality: Excellent dynamic performance ensures accurate signal reconstruction.
  • Simplified system design: On-chip voltage reference reduces external component count.

Additional Details:

The AD9751XST converts digital data to analog signals with high speed and accuracy. Its high update rate allows it to generate high-frequency signals. The excellent dynamic performance provides high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR). The on-chip voltage reference simplifies the external circuitry required for biasing the DAC. The current output provides flexibility for driving different loads.

This DAC is often used in applications where high speed and good dynamic performance are critical, such as in communications systems and waveform generators. Its high accuracy and speed ensure that the signal is generated accurately, even at high frequencies.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess