EN
  • EN
  • DE

AD9368BBCZ1REEL

Part No AD9368BBCZ1REEL
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987897-AD9368BBCZ1REEL
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9368BBCZ1REEL CAD Model

Description

The AD9368BBCZ1REEL is a high-performance, highly integrated radio frequency (RF) Agile Transceiver™ from Analog Devices (ADI). Designed for a wide range of wireless applications, this transceiver offers exceptional flexibility and performance in a compact package. It's suitable for applications such as wireless infrastructure, software-defined radio (SDR), and IoT devices.

Applications:

  • Wireless infrastructure (e.g., small cells, macro cells)
  • Software-defined radio (SDR)
  • IoT devices (e.g., industrial IoT, smart agriculture)
  • Test and measurement equipment
  • Military communications

Features:

  • Highly integrated: Combines RF front-end, mixed-signal baseband, and digital processing in a single chip.
  • Wideband operation: Supports a wide range of frequencies, enabling flexible operation across different standards.
  • Agile RF front-end: Allows for dynamic configuration of RF parameters, such as frequency and bandwidth.
  • Integrated direct conversion receivers and transmitters: Simplifies RF design and reduces component count.
  • Programmable digital baseband: Offers flexibility for implementing custom signal processing algorithms.
  • Low power consumption: Enables energy-efficient wireless systems.

Benefits:

  • Reduced system cost: High integration reduces component count and board space.
  • Increased flexibility: Agile RF front-end allows for operation across multiple standards and frequency bands.
  • Faster time to market: Integrated design simplifies development and reduces design cycle time.
  • Improved performance: High-performance RF front-end and digital baseband provide excellent signal quality.
  • Lower power consumption: Enables battery-powered and energy-efficient wireless systems.

Additional Details:

The AD9368BBCZ1REEL integrates a complete RF transceiver on a single chip, including RF front-ends, mixed-signal baseband, and digital signal processing functions. This high level of integration simplifies the design and reduces the cost of wireless systems. The agile RF front-end allows the transceiver to be configured dynamically for different frequency bands and modulation schemes. The integrated direct conversion receivers and transmitters eliminate the need for external IF filters, further simplifying the design. The programmable digital baseband allows for the implementation of custom signal processing algorithms. It is supplied on tape and reel (REEL) for automated assembly.

The device also incorporates advanced calibration and compensation algorithms to ensure high performance over a wide range of operating conditions. The low power consumption makes it suitable for battery-powered and energy-efficient wireless systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess