EN
  • EN
  • DE

AD876ARZ

Part No AD876ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043259-AD876ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD876ARZ CAD Model

Description

The AD876ARZ is a high-speed, 10-bit analog-to-digital converter (ADC) manufactured by Analog Devices (ADI). This ADC is designed for applications requiring high-speed data acquisition with good resolution and accuracy. It combines a fast conversion rate with excellent dynamic performance, making it suitable for various signal processing and imaging systems.

Applications:

  • Medical Imaging: Used in ultrasound, MRI, and X-ray imaging systems for digitizing analog signals.
  • High-Speed Data Acquisition: Employed in data acquisition systems for capturing fast transient signals.
  • Video Processing: Used in video digitizers and frame grabbers for converting analog video signals to digital format.
  • Communications Systems: Utilized in digital radios and base stations for digitizing IF and baseband signals.
  • Test and Measurement Equipment: Found in digital oscilloscopes and spectrum analyzers for capturing and analyzing high-frequency signals.

Features:

  • 10-Bit Resolution: Provides 10 bits of digital output, offering good resolution for a variety of applications.
  • High Conversion Rate: Features a fast conversion rate, allowing for real-time data acquisition.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable and battery-powered applications.
  • Internal Reference: Includes an internal voltage reference, simplifying system design and reducing external component count.
  • Differential Inputs: Supports differential analog inputs for improved noise immunity and common-mode rejection.
  • Small Package: Available in a compact package, facilitating integration into space-constrained designs.

Benefits:

  • High-Speed Data Acquisition: Fast conversion rate enables capturing and processing of high-frequency signals in real time.
  • Improved Signal Quality: Differential inputs and good dynamic performance ensure accurate signal digitization.
  • Simplified System Design: Internal reference reduces the need for external components, simplifying the design process.
  • Versatile Application: Suitable for a wide range of applications due to its combination of speed, resolution, and low power consumption.
  • Reduced Power Consumption: Efficient power usage makes it suitable for battery-powered and energy-sensitive applications.

Additional Details:

The AD876ARZ ADC typically operates from a single 5V supply. It utilizes a successive approximation register (SAR) architecture to achieve a high conversion rate. The digital output is available in a parallel format, facilitating easy interface with microprocessors and digital signal processors (DSPs). The device is designed to minimize distortion and noise, providing a high signal-to-noise ratio (SNR). Its robust performance and versatility make it a valuable component in high-speed data acquisition systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ADI Electronics
Need more? Email Us
Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess