The AD8628WARTZREEL7 is a zero-drift, single-supply operational amplifier from Analog Devices (ADI). Its primary characteristic is its extremely low offset voltage and offset voltage drift over time and temperature, making it exceptionally suitable for precision measurement applications where accuracy and stability are paramount. The zero-drift architecture continuously corrects for offset voltage, eliminating errors that can be caused by temperature changes and aging.
Applications
- Precision Weigh Scales
- Medical Instrumentation
- High-Resolution Data Acquisition Systems
- Strain Gauge Amplifiers
- Temperature Sensors
- Current Shunt Measurement
Features
- Zero-Drift Technology: Continuously corrects for offset voltage, minimizing drift over time and temperature.
- Low Offset Voltage: Extremely low initial offset voltage ensures high accuracy.
- Single-Supply Operation: Simplifies power supply design.
- Rail-to-Rail Input and Output: Maximizes dynamic range.
- Low Noise: Minimizes signal degradation in sensitive applications.
- Wide Operating Voltage Range: Provides flexibility in power supply design.
Benefits
- Highest Accuracy: Zero-drift technology ensures extremely accurate measurements.
- Long-Term Stability: Minimizes errors due to temperature and aging.
- Simplified System Design: Single-supply operation simplifies power supply requirements.
- Increased Dynamic Range: Rail-to-rail input and output maximize signal swing.
- Improved Signal Integrity: Low noise preserves signal quality.
Additional Details
The AD8628WARTZREEL7 typically operates over an extended industrial temperature range, such as -40°C to +125°C. It is usually available in a small surface-mount package, like an MSOP or SOIC, depending on the specific variant, which helps in compact PCB layouts. The reel packaging (REEL7) designates that it's provided on a standard reel suitable for automated assembly processes. The amplifier's high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are crucial in minimizing errors introduced by common-mode voltages and power supply variations, further enhancing its precision capabilities. Detailed electrical characteristics and performance specifications can be found in the official product datasheet provided by Analog Devices.