EN
  • EN
  • DE

AD8606ARMZRELL7

Part No AD8606ARMZRELL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043234-AD8606ARMZRELL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8606ARMZRELL7 CAD Model

Description

The AD8606ARMZRELL7 is a precision, low power, single-supply operational amplifier from Analog Devices. It features rail-to-rail input and output swing, making it ideal for applications where maximizing signal dynamic range is crucial. It is particularly well-suited for sensor signal conditioning, battery-powered systems, and industrial instrumentation due to its combination of precision, low power consumption, and robust performance.

Applications

  • Sensor signal conditioning
  • Battery-powered instrumentation
  • Industrial process control
  • Medical devices
  • Portable instrumentation
  • Precision current sensing

Features

  • Rail-to-Rail Input and Output: Maximizes signal dynamic range.
  • Low Offset Voltage: Ensures high accuracy in precision measurement applications.
  • Low Input Bias Current: Minimizes errors when used with high impedance sources.
  • Low Noise: Preserves signal integrity in sensitive applications.
  • Wide Operating Voltage Range: Provides flexibility in power supply design.
  • Low Power Consumption: Extends battery life in portable devices.

Benefits

  • Improved Accuracy: Low offset voltage ensures accurate signal amplification.
  • Enhanced Signal Integrity: Low noise minimizes signal degradation.
  • Extended Battery Life: Low power consumption maximizes operating time in battery-powered applications.
  • Design Flexibility: Rail-to-rail input and output simplify circuit design.
  • Robust Performance: Suitable for demanding industrial environments.

Additional Details

The AD8606ARMZRELL7 operates over an industrial temperature range, typically from -40°C to +125°C, making it suitable for harsh environments. It comes in an MSOP-8 package, allowing for compact PCB designs. The reel packaging (RELL7) indicates it is provided on a standard reel for automated assembly. The device also features a high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which helps to minimize errors due to common-mode noise and power supply variations. For detailed electrical characteristics, such as input offset voltage drift and open-loop gain, refer to the product datasheet provided by Analog Devices.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess