EN
  • EN
  • DE

AD7530JNZ

Part No AD7530JNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042996-AD7530JNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7530JNZ CAD Model

Description

The AD7530JNZ is a 10-bit multiplying digital-to-analog converter (DAC) manufactured by ADI Electronics (Analog Devices). This DAC is designed for applications requiring precise control of analog signals using digital inputs. It features low power consumption and high accuracy, making it suitable for a wide range of industrial and instrumentation applications.

Applications

  • Digital Gain Control: Used to precisely adjust the gain of analog signals.
  • Programmable Attenuators: Implemented in circuits requiring digitally controlled attenuation.
  • Audio Processing: Employed in audio systems for volume control and signal synthesis.
  • Industrial Control Systems: Integrated into industrial control loops for precise analog output control.
  • Instrumentation: Used in test and measurement equipment for signal generation and calibration.

Features

  • 10-Bit Resolution: Provides 10-bit resolution for accurate analog signal control.
  • Multiplying DAC: Operates as a multiplying DAC, allowing the output voltage to be a function of both the digital input and the reference voltage.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • High Accuracy: Offers high accuracy, ensuring precise analog signal control.
  • TTL/CMOS Compatible: Compatible with TTL and CMOS logic levels for easy integration with digital systems.

Benefits

  • Precise Analog Control: Enables precise control of analog signals with 10-bit resolution.
  • Flexible Output: Multiplying DAC functionality allows for flexible output voltage scaling.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Reliable Performance: High accuracy ensures reliable and consistent performance.
  • Easy Integration: TTL/CMOS compatibility simplifies integration with digital control systems.

Additional Details

The AD7530JNZ requires a stable reference voltage for accurate operation. The output voltage is proportional to the product of the digital input code and the reference voltage. The device is designed to operate over a specified temperature range, and proper thermal management may be required for optimal performance. The digital inputs are typically connected to a microcontroller or other digital control system. The settling time of the DAC is an important parameter to consider for dynamic applications. The device is available in a DIP package, facilitating easy prototyping and testing. The AD7530JNZ is often used in applications requiring precise control over analog signals, such as automated test equipment and process control systems. It is important to consult the datasheet for detailed specifications, including input voltage ranges, output voltage ranges, and timing characteristics. The device is typically used with external operational amplifiers to buffer the output signal and provide the required output current drive capability.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess