EN
  • EN
  • DE

AD7417BBZREEL7

Part No AD7417BBZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042960-AD7417BBZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7417BBZREEL7 CAD Model

Description

The AD7417BBZREEL7 is a complete temperature monitoring system that combines a high-resolution temperature sensor with a serial interface. This device is specifically designed for applications requiring precise temperature measurement and control, offering a compact and efficient solution for thermal management.

Applications:

  • System thermal management
  • Microprocessor temperature monitoring
  • Over-temperature alarm systems
  • Industrial process control
  • Environmental monitoring
  • Power supply monitoring

Features:

  • On-chip temperature sensor with ±1°C accuracy
  • 10-bit temperature resolution
  • I2C serial interface
  • Programmable over-temperature alarm
  • Small package: MSOP-8
  • Single-supply operation: 2.7 V to 5.5 V
  • Low power consumption
  • Shutdown mode for power saving

Benefits:

  • Accurate temperature measurement: The high-resolution temperature sensor ensures precise temperature readings, enabling accurate thermal management and control.
  • Simplified system design: The integrated temperature sensor and I2C interface simplify system design and reduce the number of external components required.
  • Flexible alarm functionality: The programmable over-temperature alarm allows for customized thermal protection, preventing damage to sensitive components.
  • Compact size: The small MSOP-8 package makes the device suitable for space-constrained applications.
  • Low power consumption: The low power consumption and shutdown mode minimize power dissipation, making the device suitable for battery-powered applications.

Additional Details:

The AD7417BBZREEL7 integrates a high-accuracy temperature sensor with a 10-bit ADC to provide precise temperature measurements. The I2C serial interface allows for easy communication with a microcontroller or other digital system. The programmable over-temperature alarm can be configured to trigger an interrupt or other action when the temperature exceeds a user-defined threshold. The device operates from a single supply voltage ranging from 2.7 V to 5.5 V, providing flexibility in power supply design. Its low power consumption and shutdown mode make it suitable for battery-powered applications.

The AD7417BBZREEL7 is available in a small MSOP-8 package, making it easy to use in space-constrained applications. Its robust design and high-performance characteristics make it a popular choice for demanding applications where accurate temperature monitoring and control are critical. The device is also characterized for operation over a wide temperature range, ensuring reliable performance in harsh environments.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess