EN
  • EN
  • DE

AD712ANZ

Part No AD712ANZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042942-AD712ANZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD712ANZ CAD Model

Description

The AD712ANZ is a dual, low-noise BiFET operational amplifier manufactured by Analog Devices (ADI). It's characterized by its high slew rate, low input bias current, and low offset voltage, making it well-suited for precision applications requiring fast and accurate signal processing. The dual configuration provides two independent amplifier channels in a single package, saving board space and reducing component count.

Applications:

  • Audio Preamplifiers: Delivers clean and accurate amplification for audio signals.
  • Instrumentation Amplifiers: Used as a building block in instrumentation amplifiers for precise measurement.
  • Active Filters: Employed in active filter designs to shape frequency responses.
  • High-Speed Data Acquisition: Facilitates fast and accurate signal processing in data acquisition systems.
  • ATE (Automated Test Equipment): Used in test and measurement equipment for signal conditioning.

Features:

  • Dual Amplifier: Contains two independent operational amplifiers in a single package.
  • Low Noise: Offers low-noise amplification for sensitive signal applications.
  • Low Input Bias Current: Minimizes DC errors, making it suitable for high-impedance circuits.
  • High Slew Rate: Enables fast signal amplification for high-frequency signals.
  • Low Offset Voltage: Ensures accuracy in DC-coupled applications.
  • Wide Bandwidth: Provides ample bandwidth for a broad range of signal frequencies.

Benefits:

  • High Precision: Delivers accurate signal amplification with minimal errors.
  • Superior Signal Clarity: Low noise performance enhances signal clarity and resolution.
  • Compact Design: Dual amplifier configuration saves board space.
  • Versatile Application: Well-suited for a variety of precision applications.
  • Fast Signal Processing: High slew rate ensures accurate amplification of fast-changing signals.

Additional Details:

The AD712ANZ operates with dual power supplies. It boasts excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), ensuring stable performance even with variations in supply voltage and common-mode signals. The ‘NZ’ suffix often indicates a specific package type and temperature range. Always consult the official Analog Devices datasheet for comprehensive electrical specifications, application guidance, and recommended operating conditions to achieve optimal performance and reliability.

You May Also Be Interested in

Sony
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess