EN
  • EN
  • DE

AD708JRZ

Part No AD708JRZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042925-AD708JRZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD708JRZ CAD Model

Description

The AD708JRZ is a high-performance, low-power operational amplifier from Analog Devices (ADI). This amplifier is designed for precision applications requiring low offset voltage, low input bias current, and low noise. It offers excellent DC performance and is suitable for a wide range of signal conditioning and amplification tasks.

Applications:

  • Precision instrumentation
  • Data acquisition systems
  • Medical equipment
  • Industrial process control
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Features:

  • Low offset voltage: Minimizes DC errors in precision circuits.
  • Low input bias current: Reduces errors due to source impedance.
  • Low noise: Ensures high signal-to-noise ratio in sensitive applications.
  • High open-loop gain: Provides accurate amplification.
  • Wide supply voltage range: Offers flexibility in power supply configurations.
  • Rail-to-rail output swing: Maximizes dynamic range.

Benefits:

  • Improved accuracy in measurement systems due to low offset and bias current.
  • Enhanced signal integrity in low-level signal amplification.
  • Reduced system noise, leading to more reliable data.
  • Versatile use in various applications because of wide supply voltage range.
  • Optimized performance in battery-powered applications due to low power consumption.

Additional Details:

The AD708JRZ is typically available in a small outline integrated circuit (SOIC) package. It operates over a wide temperature range, making it suitable for industrial environments. Key specifications include a typical offset voltage of less than 50 μV, an input bias current of less than 1 nA, and a low noise figure. The amplifier also exhibits excellent common-mode rejection and power supply rejection ratios, ensuring stable performance even with variations in input voltage and power supply voltage. The high open-loop gain and rail-to-rail output swing further enhance its versatility in demanding applications. This op-amp is designed to provide reliable and accurate performance in a variety of precision analog circuits.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess