EN
  • EN
  • DE

AD6641BCPZ553

Part No AD6641BCPZ553
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042891-AD6641BCPZ553
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6641BCPZ553 CAD Model

Description

The AD6641BCPZ553 is a high-performance, 14-bit, 80 MSPS/105 MSPS analog-to-digital converter (ADC) from Analog Devices. It is designed for demanding applications requiring high dynamic range and wide bandwidth. The AD6641 features a high sampling rate, low power consumption, and excellent linearity, making it suitable for communication systems, instrumentation, and medical imaging. The ADC integrates a track-and-hold amplifier and a pipelined architecture to achieve high performance.

Applications:

  • Software Defined Radios (SDR)
  • Communication Systems
  • Medical Imaging
  • Instrumentation
  • Test and Measurement Equipment

Features:

  • 14-Bit Resolution: Provides high dynamic range.
  • 80 MSPS/105 MSPS Sampling Rate: Enables wide bandwidth signal acquisition.
  • Low Power Consumption: Minimizes power requirements in portable devices.
  • Excellent Linearity: Ensures accurate signal conversion.
  • Integrated Track-and-Hold Amplifier: Simplifies interface and reduces external component count.

Benefits:

  • High-Performance Signal Conversion: Delivers accurate and reliable signal conversion in demanding applications.
  • Wide Bandwidth Support: Enables the capture of high-frequency signals.
  • Reduced Power Consumption: Extends battery life in portable systems.
  • Simplified System Design: Integrated features reduce design complexity.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details:

The AD6641BCPZ553 utilizes a pipelined architecture to achieve high sampling rates and low power consumption. The ADC features a differential input, which improves noise immunity. It includes an on-chip reference and is available in a 64-lead LFCSP package. The device supports a variety of digital output formats, including CMOS and LVDS.

You May Also Be Interested in

Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess