EN
  • EN
  • DE

AD590HM883

Part No AD590HM883
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042852-AD590HM883
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD590HM883 CAD Model

Description

The AD590HM883 is a two-terminal integrated circuit temperature transducer from Analog Devices, producing an output current proportional to absolute temperature. It is commonly used in remote temperature sensing applications and offers excellent linearity and accuracy over a wide temperature range. The HM883 designation typically indicates a high-reliability version for military or aerospace applications.

Applications

  • Remote Temperature Sensing
  • Environmental Monitoring
  • Cold Junction Compensation for Thermocouples
  • Temperature Controllers
  • Industrial Process Control

Features

  • Linear Output: Output current is linearly proportional to absolute temperature.
  • Two-Terminal Device: Simple to use with only two connections.
  • Wide Temperature Range: Operates over a wide temperature range (typically -55°C to +150°C).
  • High Accuracy: Offers excellent accuracy over its operating range.
  • Calibrated Output: Requires no external calibration in most applications.
  • High Reliability: HM883 version provides enhanced reliability for harsh environments.

Benefits

  • Simplified Temperature Measurement: Easy to integrate into temperature sensing systems.
  • Accurate Temperature Readings: Provides reliable and accurate temperature measurements.
  • Reduced System Complexity: Simple two-terminal connection simplifies system design.
  • Stable Performance: Maintains accuracy over a wide temperature range.
  • High Reliability in Harsh Environments: HM883 version ensures reliable operation in demanding conditions.

Additional Details

The AD590HM883 acts as a high impedance, constant current source, where the current is directly proportional to the absolute temperature in Kelvin. The typical output current is 1 μA/K. It operates from a single power supply. The HM883 version undergoes stringent testing and screening to ensure high reliability, making it suitable for military, aerospace, and other demanding applications. The device provides a cost-effective and reliable solution for temperature sensing needs. Because it is a two terminal device, wiring is simple and straightforward. It's an ideal choice for applications where accurate and reliable temperature measurements are crucial. The package type is hermetically sealed.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess