EN
  • EN
  • DE

AD5227BUJ10REEL7

Part No AD5227BUJ10REEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042758-AD5227BUJ10REEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5227BUJ10REEL7 CAD Model

Description

The AD5227BUJ10REEL7 is a dual-channel, 64-position digital potentiometer from Analog Devices (ADI). This device offers a versatile solution for replacing mechanical potentiometers in a wide range of applications, providing electronic control and programmability. Each channel consists of a resistor network with a wiper contact that can be digitally controlled, allowing for precise adjustment of resistance values.

Applications

  • Automotive Electronics
  • Programmable Gain Amplifiers
  • LCD Brightness Control
  • Mechanical Potentiometer Replacement
  • Voltage Scaling
  • Automated Calibration

Features

  • Dual channel: Two independent potentiometers in a single package.
  • 64-position resolution: Provides precise adjustment of resistance values.
  • I2C interface: Allows easy programming and control.
  • Wide operating voltage: Operates from a single 2.7 V to 5.5 V supply.
  • Low power consumption: Suitable for battery-powered applications.
  • Compact package: Saves board space.
  • Operating Temperature Range: -40°C to +125°C

Benefits

  • Precise adjustment: 64-position resolution enables fine-tuning of resistance values.
  • Easy control: I2C interface simplifies programming and control.
  • Versatile application: Suitable for a wide range of applications.
  • Space-saving: Compact package reduces board space requirements.
  • Energy efficiency: Low power consumption extends battery life.
  • Reliable operation: Wide operating voltage range ensures stable performance.

Additional Details

The AD5227BUJ10REEL7 features a resistance value of 10 kΩ per channel. It is available in a small outline package (SOIC), suitable for surface mount assembly. This digital potentiometer offers excellent linearity and stability over temperature, ensuring reliable performance in demanding applications. The I2C interface allows for easy integration with microcontrollers and other digital devices. The specific package is a MSOP-10. It offers a reliable and accurate solution for electronically controlled resistance adjustment in a variety of electronic systems. The REEL7 suffix indicates that the parts are provided on tape and reel for automated assembly.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0081
CJT Connectors
Lowest to $0.0137
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess