EN
  • EN
  • DE

AD5206BRUZ10RL70KRND

Part No AD5206BRUZ10RL70KRND
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042756-AD5206BRUZ10RL70KRND
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5206BRUZ10RL70KRND CAD Model

Description

The AD5206BRUZ10RL70KRND is a 6-channel, 10 kΩ digital potentiometer offered by ADI Electronics. It is designed for applications requiring precise electronic control of resistance, providing a versatile solution for gain adjustment, volume control, and other variable resistance needs. The part features an SPI-compatible interface for easy control and programming.

Applications:

  • Gain adjustment in amplifiers
  • Volume control in audio equipment
  • Replacing mechanical potentiometers
  • Sensor calibration
  • Programmable filters
  • Variable voltage dividers

Features:

  • Six independent digital potentiometers in a single package
  • 10 kΩ end-to-end resistance
  • SPI-compatible serial interface
  • 128-position resolution
  • Low temperature coefficient
  • Wide operating voltage range
  • Compact package

Benefits:

  • Precise Control: The 128-position resolution provides fine-grained control over resistance values, enabling precise adjustments.
  • Digital Programmability: The SPI interface allows for easy integration with microcontrollers and other digital systems, enabling automated adjustments and remote control.
  • Reliability: Digital potentiometers are more reliable than mechanical potentiometers, as they are not subject to wear and tear.
  • Space Saving: The integration of six potentiometers into a single package saves board space compared to using multiple discrete potentiometers.
  • Versatile: The wide operating voltage range and low temperature coefficient make the AD5206BRUZ10RL70KRND suitable for a wide range of applications.

Additional Details:

The AD5206BRUZ10RL70KRND operates with a single supply voltage, simplifying power supply requirements. The SPI interface allows for easy programming of the wiper position for each potentiometer. The device is available in a small surface-mount package, making it suitable for high-density board designs. It's important to consult the datasheet for specific details regarding SPI communication protocol, power supply requirements, and other application-specific considerations. The 70KRND likely refers to tape and reel packaging for automated assembly.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess