EN
  • EN
  • DE

AD1882XCPZ

Part No AD1882XCPZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024342-AD1882XCPZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1882XCPZ CAD Model

Description

The AD1882XCPZ is a high-performance, low-power stereo audio codec from Analog Devices (ADI). This integrated circuit is designed to provide high-fidelity audio in a variety of applications, particularly in portable audio devices and systems where power consumption is a critical concern.

Applications

  • Portable audio players and recorders
  • Laptop and desktop computers
  • Personal digital assistants (PDAs)
  • Cell phones and smartphones
  • Audio interfaces
  • Automotive audio systems
  • Gaming consoles

Features

  • Stereo audio codec with integrated digital-to-analog converters (DACs) and analog-to-digital converters (ADCs)
  • Low power consumption, ideal for battery-powered devices
  • High signal-to-noise ratio (SNR) for clear audio reproduction
  • Supports multiple audio sample rates
  • Integrated headphone amplifier
  • Flexible digital audio interface
  • Compact package for space-constrained applications
  • Advanced power management features

Benefits

  • Superior Audio Quality: The high SNR ensures that audio is reproduced with minimal noise and distortion, providing a high-quality listening experience.
  • Extended Battery Life: The low power consumption of the AD1882XCPZ significantly extends the battery life of portable devices.
  • Design Flexibility: The support for multiple sample rates and the flexible digital audio interface allows designers to integrate the codec into a wide range of systems.
  • Reduced System Cost: The integrated headphone amplifier reduces the need for external components, lowering overall system cost.
  • Compact Design: The small package size makes it suitable for use in compact, portable devices where space is limited.
  • Improved Thermal Performance: Efficient power management minimizes heat generation, ensuring stable and reliable operation.

Additional Details

The AD1882XCPZ typically supports various audio formats and sample rates, including 48 kHz, 44.1 kHz, and others commonly used in digital audio. It includes both DACs for audio output and ADCs for audio input, enabling full audio recording and playback capabilities. The integrated headphone amplifier can drive headphones directly, simplifying the design of audio output stages.

Its power management features allow for dynamic adjustment of power consumption based on the current audio processing load. This results in optimized power usage, contributing to prolonged battery life in portable applications. Furthermore, the AD1882XCPZ typically incorporates advanced noise reduction and filtering techniques to improve audio clarity and reduce unwanted artifacts.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess