EN
  • EN
  • DE

AD1582ARTRL

Part No AD1582ARTRL
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042653-AD1582ARTRL
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1582ARTRL CAD Model

Description

The AD1582ARTRL is a precision micropower shunt voltage reference from Analog Devices. It is designed for applications requiring a stable and accurate voltage reference with minimal power consumption. This reference offers excellent performance characteristics, making it suitable for various battery-powered and low-power applications.

Applications:

  • Portable instrumentation
  • Battery-powered systems
  • Data acquisition systems
  • Industrial sensors
  • Medical devices

Features:

  • High Accuracy: Provides a precise and stable voltage reference.
  • Low Temperature Coefficient: Maintains stable output voltage over a wide temperature range.
  • Micropower Operation: Consumes minimal power, extending battery life.
  • Wide Operating Current Range: Operates over a broad range of shunt currents.
  • Excellent Stability: Provides stable output voltage over time and temperature.
  • Small Package: Available in a small package, suitable for space-constrained applications.

Benefits:

  • Improved accuracy: Provides a stable and accurate voltage reference for precise measurements.
  • Extended battery life: Low power consumption extends the operating time of battery-powered devices.
  • Reliable performance: Excellent stability ensures consistent output voltage over time and temperature.
  • Simplified design: Easy to use and integrate into various circuits.
  • Versatile applications: Suitable for a wide range of low-power and portable applications.

The AD1582ARTRL is available in a small SOT-23 package, making it easy to integrate into compact circuit designs. It is commonly used in applications where precision and low power consumption are critical. The reference's robust design and performance characteristics make it a reliable choice for demanding low-power applications. Its shunt configuration allows for flexibility in circuit design and simplifies the implementation of voltage reference functions.

You May Also Be Interested in

Intel
Need more? Email Us
Kemet
Need more? Email Us
Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6102 $50.5428
34+ $2.9623 $100.7182
53+ $2.8697 $152.0941
73+ $2.7771 $202.7283
94+ $2.6846 $252.3524
125+ $2.4068 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,999 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess