EN
  • EN
  • DE

AD1582ARTRELL7

Part No AD1582ARTRELL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042652-AD1582ARTRELL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1582ARTRELL7 CAD Model

Description

The AD1582ARTRELL7 is a precision shunt voltage reference from Analog Devices. It provides a stable and accurate voltage reference for a wide range of applications, ensuring consistent performance of electronic circuits. The 'RELL7' at the end signifies the tape and reel packaging for automated assembly.

Applications

  • Power Supplies: Provides a stable reference voltage for linear regulators and switching power supplies.
  • Data Acquisition Systems: Used as a precision reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Instrumentation: Employed in precision measurement equipment where accuracy is crucial.
  • Industrial Control Systems: Provides a stable voltage for sensor excitation and signal conditioning.

Features

  • High Accuracy: Offers a very precise output voltage, minimizing errors in the circuit.
  • Low Temperature Coefficient: Maintains stability over a wide temperature range.
  • Low Dropout Voltage: Operates with a low voltage difference between input and output.
  • Low Quiescent Current: Consumes minimal current, making it suitable for battery-powered applications.
  • Small Package: Available in a small surface-mount package for space-constrained applications.

Benefits

  • Improved Accuracy: The high accuracy voltage reference improves the overall accuracy of the system.
  • Stable Performance: The low temperature coefficient ensures stable performance over varying temperatures.
  • Extended Battery Life: The low quiescent current extends battery life in portable devices.
  • Simplified Design: The stable voltage reference simplifies the design of power supplies and data acquisition systems.
  • Space Saving: The small package allows for integration into compact electronic devices.

Additional Details

The AD1582ARTRELL7 typically specifies the output voltage (e.g., 2.5V, 3.0V), initial accuracy, temperature coefficient, and operating temperature range. It requires a stable input voltage and appropriate decoupling capacitors for optimal performance. The datasheet should be consulted for detailed specifications and application guidelines, including recommended PCB layout. The 'RELL7' suffix denotes that the part is supplied on tape and reel for automated assembly processes.

You May Also Be Interested in

Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess