EN
  • EN
  • DE

AMC7635-2.5YGT

Part No AMC7635-2.5YGT
Manufacturer ADDtek Corp
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ADDtek Corp
Win Source Part Number 178260-AMC7635-2.5YGT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AMC7635-2.5YGT CAD Model

Description

Description

The AMC7635-2.5YGT delivers a fixed 2.5-volt output through its robust LDO regulator design. It is engineered to provide precise and efficient voltage regulation, making it ideal for high-performance circuitry.

Applications

  • Wireless Communication Devices
  • Network Interface Cards
  • Consumer Electronics
  • Power Management for Processors

Features and Benefits

  • High Efficiency: Supports energy-saving initiatives in electronic design.
  • Robust Thermal Management: Reduces risk of thermal-induced failures.
  • Noise Suppression: Maintains clean signal integrity and stability.
  • Flexible Integration: Easily fits into various design frameworks.

Additional Details

Recognized for its reliability and versatility, the AMC7635-2.5YGT is ideal for complex applications requiring flawless voltage performance, ensuring seamless operation over wide temperature ranges.

You May Also Be Interested in

CISCO
Lowest to $78.2039
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Lowest to $81.6042
Renesas Electronics America
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $9.4167
EPCOS (TDK)
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess