EN
  • EN
  • DE

AMC431PKT

Part No AMC431PKT
Manufacturer ADDtek Corp
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ADDtek Corp
Win Source Part Number 178186-AMC431PKT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMC431PKT CAD Model

Description

AMC431PKT - Adjustable Precision Shunt Regulator

The AMC431PKT is a versatile adjustable precision shunt regulator, engineered to meet the demands of a wide range of electronic applications. It offers precise voltage regulation, with a typical reference voltage of 2.5V. Designed for superior performance and reliability, the AMC431PKT is a must-have component for your electronic projects.

  • Application/Projects:
    • Switching power supplies
    • Over-voltage protection
    • Precision current limiters
    • Adjustable power supplies
  • Features and Benefits:
    • Adjustable output voltage: Facilitates tailored voltage regulation needs.
    • High accuracy: Ensures precision with a tight 0.5% reference voltage tolerance.
    • Wide operating current: Supports a broad range from 1mA to 100mA.
    • Low dynamic impedance: Provides robust performance with minimal power consumption.
  • Additional Details:
    • Package type: Comes in a compact SOT-23 package for easy integration.
    • Temperature range: Functions efficiently in the range of -40°C to +85°C.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $24.1314
CISCO
Lowest to $78.2039
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess