EN
  • EN
  • DE
  • IT

FB2520-05E2R4AT/LF

Part No FB2520-05E2R4AT/LF
Manufacturer ACX
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ACX
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823167-FB2520-05E2R4AT/LF
Ultra Librarian 3D Model Ultra Librarian FB2520-05E2R4AT/LF CAD Model

Description

The FB2520-05E2R4AT/LF is a wire-wound chip bead inductor manufactured by ACX. This component is primarily used for noise suppression in electronic circuits, specifically targeting high-frequency noise. Its compact size and robust construction make it suitable for a wide range of applications where space is a constraint.

Applications:

  • Mobile phones and smartphones: Used for noise filtering in RF and baseband circuits.
  • Tablets and portable devices: Employed for EMI suppression on power lines and signal lines.
  • Digital cameras: Integrated into power supply circuits to reduce noise.
  • Automotive electronics: Utilized in various electronic control units (ECUs) to filter noise and ensure reliable operation.
  • Audio equipment: Used in amplifiers and audio processing circuits to minimize interference.

Features:

  • Compact size: The 2520 form factor (2.5mm x 2.0mm) allows for high-density mounting.
  • High impedance: Offers an impedance of 240 Ohms at 100 MHz, effectively suppressing high-frequency noise.
  • Low DC resistance: Minimizes power loss and voltage drop in the circuit.
  • Excellent solderability: Designed for reliable surface mount assembly.
  • Lead-free construction: Compliant with RoHS environmental standards.

Benefits:

  • Effective noise suppression: Reduces electromagnetic interference (EMI) and radio frequency interference (RFI) in electronic devices.
  • Improved signal integrity: Filters out unwanted noise, resulting in cleaner and more reliable signals.
  • Enhanced product reliability: Protects sensitive electronic components from noise-induced damage.
  • Reduced design complexity: Simplifies PCB layout and reduces the need for additional filtering components.
  • Compliance with regulatory standards: Facilitates compliance with EMI/EMC regulations.

Additional Details:

The FB2520-05E2R4AT/LF has a DC resistance of 0.4 Ohms (typical), and a rated current of 300mA. It operates over a temperature range of -55°C to +125°C. The component's construction involves a ferrite core with a wire winding, providing high impedance over a broad frequency range. The “LF” suffix indicates that the component is lead-free, adhering to environmental regulations. This chip bead inductor is commonly used in power supply lines and signal lines to prevent noise from propagating through the circuit, which improves the overall performance and stability of the electronic device.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess