EN
  • EN
  • DE

FB1608-R8S2R4UT/LF

Part No FB1608-R8S2R4UT/LF
Manufacturer ACX
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058583-FB1608-R8S2R4UT/LF
Categories OEM Parts(F-I)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FB1608-R8S2R4UT/LF CAD Model

Description

The FB1608-R8S2R4UT/LF is a multilayer chip ferrite bead manufactured by ACX Corp. This component is designed for suppressing noise in electronic circuits, particularly in power lines and signal lines. Its compact size and surface mount design make it suitable for a variety of applications where noise reduction is critical.

Applications:

  • Power line filtering: Used to suppress noise in power supply lines to prevent interference with other components.
  • Signal line filtering: Integrated into signal lines to reduce unwanted high-frequency noise and improve signal integrity.
  • EMI suppression: Employed in devices to minimize electromagnetic interference (EMI) and ensure compliance with regulatory standards.
  • Audio circuits: Utilized in audio equipment to filter noise and improve sound quality.
  • Digital circuits: Used in digital circuits to suppress noise that can cause malfunctions or errors.

Features:

  • Multilayer construction: Provides effective noise suppression over a wide frequency range.
  • Compact size: Allows for dense component placement on circuit boards.
  • Surface mount technology (SMT): Designed for automated assembly processes.
  • High impedance: Offers high impedance at high frequencies to effectively block noise.
  • Lead-free: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Effective noise suppression: Reduces noise and interference in electronic circuits.
  • Improved signal integrity: Enhances the quality and reliability of signal transmission.
  • Easy integration: Compatible with standard SMT assembly techniques.
  • Reliable performance: Ensures stable and consistent operation in demanding environments.
  • Compliance with standards: Helps devices meet regulatory requirements for EMI.

Additional Details:

The FB1608-R8S2R4UT/LF has an impedance value of 80 ohms at 100 MHz. It features a rated current, which indicates the maximum current the ferrite bead can handle without saturation. The DC resistance (DCR) is specified to minimize power loss within the component. The operating temperature range typically spans from -55°C to +125°C, making it suitable for a variety of environmental conditions. The ferrite bead is designed to attenuate high-frequency noise effectively while allowing DC or low-frequency signals to pass through with minimal attenuation. The FB1608-R8S2R4UT/LF is designed to meet the demands of modern electronic devices, providing a balance of performance, reliability, and compact size. It is commonly used in applications where noise suppression is critical for circuit operation. Its standardized footprint ensures compatibility with automated assembly equipment, facilitating high-volume production.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4826 $57.9120
295+ $0.3961 $116.8495
455+ $0.3836 $174.5380
625+ $0.3712 $232.0000
805+ $0.3589 $288.9145
1,080+ $0.3218 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,035 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess